The BO2814N2B is an outer rotor, sensorless brushless DC motor designed for UAV and aeromodelling applications. It has a diameter of 28mm and an overall length of 14.3mm, with a weight of 21g and a rotor inertia of 12gcm². The motor supports 12V, 24V, and 36V variants, with a no-load speed of 15300 rpm across all voltages and a maximum output power of up to 84W. It features two ball bearings, an IP20 protection rating, and operates within a temperature range of -40°C to +120°C. The motor has 7 pole pairs and uses electronic sensorless commutation. Thermal resistance values are 2.5K/W for housing-to-ambient and 2K/W for winding-to-housing, with a winding thermal class of 180°C. Axial and radial plays are specified at 0.014mm and 0.008mm respectively.
28mm 12V Outer Rotor Brushless DC Motor
Diameter: 28mm Lengh : 14mm Voltage: 12V, 24V, 36V Max. output power : 71W Speed: 15300rpm
Applications: UAV, aeromodelling, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | BO2814N2B |
| Product Name | Brushless DC Motor/Outer Rotor |
| Motor Type | DC Motor |
| Standard DC Voltage | 6V |
| DC Voltage Range | 6.0 VDC |
| Output Power | 0.0563 HP |
| Continuous Current | 0.3200 amps |