Constar Motion Co., Ltd Precision DC Coreless Motor 1625N9M

Description
16mm Brushed Tattoo Machine Dc Motor Diameter: 16mm Lengh : 25mm Voltage: 3V , 6V, 12V Max. Output Power : 0.57W Speed: 9200-11500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet
Description
16mm Brushed Tattoo Machine Dc Motor Diameter: 16mm Lengh : 25mm Voltage: 3V , 6V, 12V Max. Output Power : 0.57W Speed: 9200-11500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision DC Coreless Motor - 1625N9M - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision DC Coreless Motor
1625N9M
Precision DC Coreless Motor 1625N9M
16mm Brushed Tattoo Machine Dc Motor Diameter: 16mm Lengh : 25mm Voltage: 3V , 6V, 12V Max. Output Power : 0.57W Speed: 9200-11500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

16mm Brushed Tattoo Machine Dc Motor
Diameter: 16mm Lengh : 25mm Voltage: 3V , 6V, 12V Max. Output Power : 0.57W Speed: 9200-11500rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 1625N9M
Product Name Precision DC Coreless Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 0.0027 HP
Continuous Current 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO1709NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 10.0 VDC
Output Power 0.0070 HP
View Details
Precision DC Coreless Motor - 1625N5M - Constar Motion Co., Ltd
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details
DC Coreless Motor/Driving Series - L1625N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotted - BS3246NBH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details