VL0510N3M is a 5mm diameter, 10mm long DC coreless vibration motor with precious metal commutation, designed for wearable products, mobile phones, tablet PCs, and healthcare devices. It operates at 3.0V with a no-load speed of 12000 rpm, a terminal resistance of 17 Ω, a starting voltage of 0.8V, and a stall current of 190 mA. The motor weighs 0.8 g and functions within a temperature range of -10°C to +65°C. Options include adjustable lead wire length, shaft length, eccentric weight, and silicone sets.
5mm DC Coreless Vibration Motor
Diameter: 5mm Length : 10mm Voltage: 3V Speed: 12000rpm
Applications: Wearable products, mobile phones, tablet PC’s, health care products, etc.
Options: Lead wires length, Shaft length, Eccentric weight, Silicone sets
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | VL0510N3M |
| Product Name | DC Coreless Motor/Vibrating Series |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 3.0 VDC |
| Continuous Current | 0.1300 amps |