C1212F is a 12mm DC core motor with precious metal commutation, designed for applications such as security equipment, small electronics, remote control model aircraft, personal care products, and portable electric tools. It operates at 4.2V, has a no-load speed of 19900 rpm, a stall torque of 1.0 mNm, and a maximum output power of 0.52 W. The motor weighs 5.4 g and operates within a temperature range of -20°C to +80°C. It includes an integrated varistor and has a terminal resistance of 7.8 Ω. The physical dimensions are not explicitly stated, but the motor diameter is inferred from its name and typical design. Options include variations in lead wire length, shaft length, special coils, and gearheads.
12mm DC Core Motor
Diameter: 12mm Length : 12mm Voltage: 4.2V Max. Output Power : 0.52W Speed: 19900rpm
Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
As the name implies, this motor contains an iron core over which the winding is made. The product features stable and reliable performance. For heavy load applications requiring long operational life, a carbon brush structure is available. The drive motor series are widely used in applications of security equipment, small electronic products, remote control model aircraft, personal care products, and portable electric tools.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | C1212F |
| Product Name | DC Core Motor |
| DC Voltage Range | 4.2 VDC |
| Output Power | 6.97E-4 HP |
| Continuous Current | 0.0420 amps |