Constar Motion Co., Ltd Precision DC Coreless Motor 0615N5M

Description
6mm Micro DC Coreless Motor Diameter: 6mm Length : 15mm Voltage: 3V , 6V Max. output power : 0.11W Speed: 12200-29500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote
Description
6mm Micro DC Coreless Motor Diameter: 6mm Length : 15mm Voltage: 3V , 6V Max. output power : 0.11W Speed: 12200-29500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 0615N5M is a precision DC coreless motor for medical, healthcare, automotive, robotics, and industrial automation applications, featuring a 6mm diameter and 15mm length with precious metal commutation. It operates at 3.0V or 6.0V, with no-load speeds of 12,200, 18,500, or 29,500 rpm depending on voltage, and delivers a maximum output power of 0.11W or 0.83W. The motor has a rotor inertia of 0.015 gcm², a weight of 2.5g, and operates within a temperature range of -20°C to +85°C with IP40 protection. It uses two sleeve bearings and has a thermal class of 130°C for the winding. Axial and radial clearances are ≤0.3mm and 0.012mm respectively, with dynamic axial load capacity of 0.15N and radial load capacity of 0.7N at 3mm from the mounting face.

Datasheet Summary
Powered by GS/AI

The 0615N5M is a precision DC coreless motor for medical, healthcare, automotive, robotics, and industrial automation applications, featuring a 6mm diameter and 15mm length with precious metal commutation. It operates at 3.0V or 6.0V, with no-load speeds of 12,200, 18,500, or 29,500 rpm depending on voltage, and delivers a maximum output power of 0.11W or 0.83W. The motor has a rotor inertia of 0.015 gcm², a weight of 2.5g, and operates within a temperature range of -20°C to +85°C with IP40 protection. It uses two sleeve bearings and has a thermal class of 130°C for the winding. Axial and radial clearances are ≤0.3mm and 0.012mm respectively, with dynamic axial load capacity of 0.15N and radial load capacity of 0.7N at 3mm from the mounting face.

Suppliers

Company
Product
Description
Supplier Links
Precision DC Coreless Motor - 0615N5M - Constar Motion Co., Ltd
Futian, Shenzhen, China
Precision DC Coreless Motor
0615N5M
Precision DC Coreless Motor 0615N5M
6mm Micro DC Coreless Motor Diameter: 6mm Length : 15mm Voltage: 3V , 6V Max. output power : 0.11W Speed: 12200-29500rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft length, Special coils, Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

6mm Micro DC Coreless Motor
Diameter: 6mm Length : 15mm Voltage: 3V , 6V Max. output power : 0.11W Speed: 12200-29500rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number 0615N5M
Product Name Precision DC Coreless Motor
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Output Power 1.47E-4 HP
Continuous Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2010NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2414NB2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Precision DC Coreless Motor - 1627N5M(1) - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 0.0044 HP
View Details
DC Core Motor - C1012F - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Output Power 0.0011 HP
Continuous Current 0.0800 amps
View Details