The Precision DC Coreless Motor 2225N5M from Constar Motion Co., Ltd. features a compact design with a diameter of 22mm and a length of 25mm. It operates at voltages of 7.2V and 12V, delivering a maximum output power of 6.1W. The motor achieves no-load speeds of 16,100 rpm at 7.2V and 11,800 rpm at 12V, with nominal speeds of 13,330 rpm and 9,270 rpm, respectively. Key performance metrics include a stall torque of 14.5 mNm at 7.2V and 14.0 mNm at 12V, and a nominal torque of 2.5 mNm and 3.0 mNm for the respective voltages. The motor has a maximum efficiency of 59% at 7.2V and 67% at 12V. It operates within a temperature range of -20°C to +120°C and has a thermal class of 155°C. The motor is equipped with two sleeve bearings and has a protection class of IP 40. It is suitable for applications such as nail guns and other precision devices, making it a viable option for projects requiring high efficiency and smooth operation.
22mm Coreless DC Motor For Nail Gun
Diameter: 22mm Length : 25mm Voltage: 7.2V, 12V Max. Output Power : 6.1W Speed: 16100rpm
Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation
Options: Lead wires length, Shaft length, Special coils, Gearheads
Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are characterized by: low inertia, rapid acceleration, high efficiency, no cogging and linear output performance. They have excellent speed regulation and servo performance.
| Constar Motion Co., Ltd | |
|---|---|
| Product Category | DC Motors |
| Product Number | 2225N5M |
| Product Name | Precision DC Coreless Motor |
| DC Construction | Coreless / Slotless |
| DC Voltage Range | 7.2 VDC |
| Output Power | 0.0082 HP |
| Continuous Current | 200 amps |