Constar Motion Co., Ltd DC Coreless Motor/Driving Series L1015N5M

Description
1015 3.7V Micro DC Motor Diameter: 10mm Length : 15mm Voltage: 3.7V , 5V, 6V Max. Output Power : 1.5W Speed: 21200-26700rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote Datasheet
Description
1015 3.7V Micro DC Motor Diameter: 10mm Length : 15mm Voltage: 3.7V , 5V, 6V Max. Output Power : 1.5W Speed: 21200-26700rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Coreless Motor/Driving Series - L1015N5M - Constar Motion Co., Ltd
Futian, Shenzhen, China
DC Coreless Motor/Driving Series
L1015N5M
DC Coreless Motor/Driving Series L1015N5M
1015 3.7V Micro DC Motor Diameter: 10mm Length : 15mm Voltage: 3.7V , 5V, 6V Max. Output Power : 1.5W Speed: 21200-26700rpm Applications: Mini UAV, remote control hobby products, small household appliances, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

1015 3.7V Micro DC Motor
Diameter: 10mm Length : 15mm Voltage: 3.7V , 5V, 6V Max. Output Power : 1.5W Speed: 21200-26700rpm
Applications: Mini UAV, remote control hobby products, small household appliances, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads
Utilizing precious metal brushes, high performance Nd-Fe-B magnet, small gauge high strength enamelled winding wire, the motor is a compact, light weight precision product. This high efficiency motor features low starting voltage and low power consumption. As a drive motor, some typical applications include small household appliances, mini UAV’s, and remote control hobby products.

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category DC Motors
Product Number L1015N5M
Product Name DC Coreless Motor/Driving Series
DC Construction Coreless / Slotless
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0016 HP
Continuous Current 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless motor/Brushless DC Motor/Inner Rotor, Slotless - B1020N - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2008NBH2B - Constar Motion Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 11.4 VDC
Output Power 0.0013 HP
View Details
DC Coreless Motor/Driving Series - L0510N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.5 VDC
Output Power 2.01E-4 HP
View Details
Precision DC Coreless Motor - 2433N5M2B - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 4.5 VDC
Output Power 0.0135 HP
View Details