Constar Motion Co., Ltd Brushless DC Motor/Outer Rotor BO2316N2B

Description
23mm 9V Outer Rotor Brushless DC Motor Diameter: 23mm Lengh : 16mm Voltage: 6V, 9V, 12V Max. output power : 70W Speed: 17000rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet
Description
23mm 9V Outer Rotor Brushless DC Motor Diameter: 23mm Lengh : 16mm Voltage: 6V, 9V, 12V Max. output power : 70W Speed: 17000rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Outer Rotor - BO2316N2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Outer Rotor
BO2316N2B
Brushless DC Motor/Outer Rotor BO2316N2B
23mm 9V Outer Rotor Brushless DC Motor Diameter: 23mm Lengh : 16mm Voltage: 6V, 9V, 12V Max. output power : 70W Speed: 17000rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

23mm 9V Outer Rotor Brushless DC Motor
Diameter: 23mm Lengh : 16mm Voltage: 6V, 9V, 12V Max. output power : 70W Speed: 17000rpm
Applications: UAV, aeromodelling, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number BO2316N2B
Product Name Brushless DC Motor/Outer Rotor
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Output Power 0.0938 HP
Continuous Current 0.3400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Outer Rotor - BO2820N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2814N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC Motor/Outer Rotor - BO2008NBH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Voltage Range 11.4 VDC
Output Power 0.0013 HP
View Details
Brushless motor/Brushless DC Motor/Inner Rotor, Slotless - B1023NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details