Conax Technologies Split Compression Seal Fitting PGS

Description
Conax Technologies offers three models of split glands designed to facilitate assembly and sealant replacement when the diameter of the probe tip is larger than the diameter of the element(s) at the location of the seal. Split glands provide split sealants, followers and seats to facilitate easy sealant change without removing the element(s) from the system. Features: Seals 1 Element For Gas or Liquid Stainless Steel Fitting Simple Assembly - Insert Element, Torque Cap Replaceable Sealant Permits Repeated Use Of Fitting Field Adjustable Tube Stress Concentration Minimized Temperature Range From -400°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Application Ideas: Sealing of analyzer sampling probes with blow-out collars; allows probe change out with removal of gland body. Gas filled capillary bulb temperature sensors (PartLow style). Cable assemblies with factory installed connectors (vibration sensors). Sealing of a simple long length conductor, simplifying assembly, disassembly and change out of sealant.
Request a Quote
Description
Conax Technologies offers three models of split glands designed to facilitate assembly and sealant replacement when the diameter of the probe tip is larger than the diameter of the element(s) at the location of the seal. Split glands provide split sealants, followers and seats to facilitate easy sealant change without removing the element(s) from the system. Features: Seals 1 Element For Gas or Liquid Stainless Steel Fitting Simple Assembly - Insert Element, Torque Cap Replaceable Sealant Permits Repeated Use Of Fitting Field Adjustable Tube Stress Concentration Minimized Temperature Range From -400°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Application Ideas: Sealing of analyzer sampling probes with blow-out collars; allows probe change out with removal of gland body. Gas filled capillary bulb temperature sensors (PartLow style). Cable assemblies with factory installed connectors (vibration sensors). Sealing of a simple long length conductor, simplifying assembly, disassembly and change out of sealant.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Split Compression Seal Fitting - PGS - Conax Technologies
Buffalo, NY, United States
Split Compression Seal Fitting
PGS
Split Compression Seal Fitting PGS
Conax Technologies offers three models of split glands designed to facilitate assembly and sealant replacement when the diameter of the probe tip is larger than the diameter of the element(s) at the location of the seal. Split glands provide split sealants, followers and seats to facilitate easy sealant change without removing the element(s) from the system. Features: Seals 1 Element For Gas or Liquid Stainless Steel Fitting Simple Assembly - Insert Element, Torque Cap Replaceable Sealant Permits Repeated Use Of Fitting Field Adjustable Tube Stress Concentration Minimized Temperature Range From -400°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Application Ideas: Sealing of analyzer sampling probes with blow-out collars; allows probe change out with removal of gland body. Gas filled capillary bulb temperature sensors (PartLow style). Cable assemblies with factory installed connectors (vibration sensors). Sealing of a simple long length conductor, simplifying assembly, disassembly and change out of sealant.

Conax Technologies offers three models of split glands designed to facilitate assembly and sealant replacement when the diameter of the probe tip is larger than the diameter of the element(s) at the location of the seal. Split glands provide split sealants, followers and seats to facilitate easy sealant change without removing the element(s) from the system.

Features:

  • Seals 1 Element
  • For Gas or Liquid
  • Stainless Steel Fitting
  • Simple Assembly - Insert Element, Torque Cap
  • Replaceable Sealant Permits Repeated Use Of Fitting
  • Field Adjustable
  • Tube Stress Concentration Minimized
  • Temperature Range From -400°F to +1600°F (-185°C to +870°C)
  • Pressure*: Vacuum to 10,000 PSI (690 bar)

Application Ideas:

  • Sealing of analyzer sampling probes with blow-out collars; allows probe change out with removal of gland body.
  • Gas filled capillary bulb temperature sensors (PartLow style).
  • Cable assemblies with factory installed connectors (vibration sensors).
  • Sealing of a simple long length conductor, simplifying assembly, disassembly and change out of sealant.
Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Sealing Glands
Product Number PGS
Product Name Split Compression Seal Fitting
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
Number of Elements 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details