The SPG and DSPG series are legacy split seal fittings designed to seal single or multiple probes, allowing sealant replacement without removing the elements. They are qualified by customer-determined torque values and associated pressure ratings, with a temperature range of -400 °F to +1600 °F (-240 °C to +870 °C). These fittings use Viton™, Teflon™, Lava, or GraFoil™ sealants and are available in 1/4", 1/2", and 3/4" NPT mounting configurations. Unlike newer SPGA and DSPGA models, they lack standardized hydraulic and pneumatic pressure ratings, integral load-bearing washers, and high-strength caps and followers.
Features:
Application Ideas:
Use wherever the total diameter of the probe tip(s) being sealed exceeds the diameter of the sealing orifices (i.e. cable assemblies with factory assembled connectors).
| Conax Technologies | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | SPG/DSPG |
| Product Name | Multi-hole Split Compression Seal Fitting |
| Application | Cable & Wire; Probes |
| Material | Stainless Steel |
| Mounting Size | 0.2500 to 1.05 inch (6.35 to 26.67 mm) |
| Number of Elements | 1 # |