Conax Technologies Compression Seal Fitting PG

Description
Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables and analyzer sample tubes. PG glands seal against gases and liquids and resist element movement under pressure. Features: Stainless Reusable Steel Fitting Seals 1 Element For Gas or Liquid Pressure*: Vacuum to 10,000 PSI (690 bar) Temperature Range From -400°F to +1600°F (-240°C to +870°C) Field Adjustable Simple Assembly - Insert Element, Torque Cap Replaceable Sealant Permits Repeated Use of Fitting Tube Stress Concentration Minimized Application Ideas: Pressure or vacuum sealing of thermocouples, RTDs, dial-type thermistor probes, glass the
Request a Quote
Description
Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables and analyzer sample tubes. PG glands seal against gases and liquids and resist element movement under pressure. Features: Stainless Reusable Steel Fitting Seals 1 Element For Gas or Liquid Pressure*: Vacuum to 10,000 PSI (690 bar) Temperature Range From -400°F to +1600°F (-240°C to +870°C) Field Adjustable Simple Assembly - Insert Element, Torque Cap Replaceable Sealant Permits Repeated Use of Fitting Tube Stress Concentration Minimized Application Ideas: Pressure or vacuum sealing of thermocouples, RTDs, dial-type thermistor probes, glass the
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Conax Technologies Model PG fittings are single-element compression seal fittings designed to seal tubes, probes, pipes, or other single elements against gases and liquids while resisting movement under pressure. The fittings feature a reusable stainless steel body with a replaceable sealant, allowing field assembly by inserting the element and torquing the cap. Standard bodies are constructed from 303 stainless steel, with 316L stainless steel available for weld-neck versions. The fittings accommodate bore sizes from 0.039 to 0.750 inches and support pressure ratings up to 10,000 PSIG (690 bar) depending on sealant choice. Temperature ranges vary by sealant, from -400 °F to +1600 °F (-240 °C to +870 °C) with Lava sealant. Mounting options include NPT and SAE thread styles, and the fittings are factory lubricated for repeated use.

Datasheet Summary
Powered by GS/AI

Conax Technologies Model PG fittings are single-element compression seal fittings designed to seal tubes, probes, pipes, or other single elements against gases and liquids while resisting movement under pressure. The fittings feature a reusable stainless steel body with a replaceable sealant, allowing field assembly by inserting the element and torquing the cap. Standard bodies are constructed from 303 stainless steel, with 316L stainless steel available for weld-neck versions. The fittings accommodate bore sizes from 0.039 to 0.750 inches and support pressure ratings up to 10,000 PSIG (690 bar) depending on sealant choice. Temperature ranges vary by sealant, from -400 °F to +1600 °F (-240 °C to +870 °C) with Lava sealant. Mounting options include NPT and SAE thread styles, and the fittings are factory lubricated for repeated use.

Suppliers

Company
Product
Description
Supplier Links
Compression Seal Fitting - PG - Conax Technologies
Buffalo, NY, United States
Compression Seal Fitting
PG
Compression Seal Fitting PG
Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables and analyzer sample tubes. PG glands seal against gases and liquids and resist element movement under pressure. Features: Stainless Reusable Steel Fitting Seals 1 Element For Gas or Liquid Pressure*: Vacuum to 10,000 PSI (690 bar) Temperature Range From -400°F to +1600°F (-240°C to +870°C) Field Adjustable Simple Assembly - Insert Element, Torque Cap Replaceable Sealant Permits Repeated Use of Fitting Tube Stress Concentration Minimized Application Ideas: Pressure or vacuum sealing of thermocouples, RTDs, dial-type thermistor probes, glass the

Conax Technologies Model PG Packing Glands provide pressure/vacuum sealing for tubes, process pipes, cable or any single element assembly (not electrically isolating), including thermocouples, RTDs, thermometers, thermistor probes, capillary tubes, tubewells, multi-pair cables and analyzer sample tubes. PG glands seal against gases and liquids and resist element movement under pressure.

Features:

  • Stainless Reusable Steel Fitting
  • Seals 1 Element
  • For Gas or Liquid
  • Pressure*: Vacuum to 10,000 PSI (690 bar)
  • Temperature Range From -400°F to +1600°F (-240°C to +870°C)
  • Field Adjustable
  • Simple Assembly - Insert Element, Torque Cap
  • Replaceable Sealant Permits Repeated Use of Fitting
  • Tube Stress Concentration Minimized

Application Ideas:
Pressure or vacuum sealing of thermocouples, RTDs, dial-type thermistor probes, glass the

Supplier's Site Datasheet
Soft Cable Double Sealant Gland - PG - Conax Technologies
Buffalo, NY, United States
Soft Cable Double Sealant Gland
PG
Soft Cable Double Sealant Gland PG
When your requirement calls for sealing on jacketed cables, Conax Technologies’ PG Double Sealant Fitting is the ideal solution. Our PG fitting is modified to accept standard PG sealants inserted into the fitting back-to-back and compressed with a shortened. Pictured is an actual test fixture. Note the reduced compression on the semi-rigid cable using the double sealant design. The design advantage of this gland is that there is an equal seal capability on an extended length of the cable so that each seal requires less compression while offering equal or greater pressure retaining capabilities. Send us a length of your cable. Conax has the in-house pressure testing capabilities to validate an engineered solution. The model number example with two Viton sealants is PG5-625-A-VV.

When your requirement calls for sealing on jacketed cables, Conax Technologies’ PG Double Sealant Fitting is the ideal solution. Our PG fitting is modified to accept standard PG sealants inserted into the fitting back-to-back and compressed with a shortened. Pictured is an actual test fixture. Note the reduced compression on the semi-rigid cable using the double sealant design. The design advantage of this gland is that there is an equal seal capability on an extended length of the cable so that each seal requires less compression while offering equal or greater pressure retaining capabilities. Send us a length of your cable. Conax has the in-house pressure testing capabilities to validate an engineered solution. The model number example with two Viton sealants is PG5-625-A-VV.

Supplier's Site

Technical Specifications

  Conax Technologies Conax Technologies
Product Category Sealing Glands Sealing Glands
Product Number PG PG
Product Name Compression Seal Fitting Soft Cable Double Sealant Gland
Application Cable & Wire; Pipe / Tube; Probes; Sensors Cable & Wire
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
Number of Elements 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details