Conax Technologies Hazardous Location Conduit Seal HL

Description
Conax® Technologies' HL Gland is designed for sealing protection in a wide variety of hazardous environments. The HL Gland has been CSA® certified in the U.S. and Canada for use in hazardous locations defined by the NEC® as Class I, Div.1 and 2, Groups B, C, and D; Class II, Div. 1 and 2, Groups E, F, and G; and Class III. The HL Gland is superior to Chico® and other similar conduit sealing compound fittings commonly used in hazardous environments. With a mechanically-sealed Conax HL Gland, you will not have to be concerned about: cracks in compound sealants or incorrectly installed compound sealant that allow gases or liquids to leak in the conduit system, migration of explosive gases through stranded conductors due to a pressure differential in the conduit system. Features: CSA® certified in the U.S. and Canada Pressure rated to 500 psig Suitable for gas or liquid Features Grafoil® sealant Teflon sleeves are used to protect wires from damage Two body styles – small (1/2” NPT) and large (3/4” NPT) Body and cap material is 303 SST Wire, solid 14, 16 or 18 AWG is supplied either by customer or Conax Technologies Minimum 18” leads on both ends Wires can be easily assembled in the field Temperature range from -4°F to 130° F (-20°C to + 55°C
Request a Quote
Description
Conax® Technologies' HL Gland is designed for sealing protection in a wide variety of hazardous environments. The HL Gland has been CSA® certified in the U.S. and Canada for use in hazardous locations defined by the NEC® as Class I, Div.1 and 2, Groups B, C, and D; Class II, Div. 1 and 2, Groups E, F, and G; and Class III. The HL Gland is superior to Chico® and other similar conduit sealing compound fittings commonly used in hazardous environments. With a mechanically-sealed Conax HL Gland, you will not have to be concerned about: cracks in compound sealants or incorrectly installed compound sealant that allow gases or liquids to leak in the conduit system, migration of explosive gases through stranded conductors due to a pressure differential in the conduit system. Features: CSA® certified in the U.S. and Canada Pressure rated to 500 psig Suitable for gas or liquid Features Grafoil® sealant Teflon sleeves are used to protect wires from damage Two body styles – small (1/2” NPT) and large (3/4” NPT) Body and cap material is 303 SST Wire, solid 14, 16 or 18 AWG is supplied either by customer or Conax Technologies Minimum 18” leads on both ends Wires can be easily assembled in the field Temperature range from -4°F to 130° F (-20°C to + 55°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Conduit Seal - HL - Conax Technologies
Buffalo, NY, United States
Hazardous Location Conduit Seal
HL
Hazardous Location Conduit Seal HL
Conax® Technologies' HL Gland is designed for sealing protection in a wide variety of hazardous environments. The HL Gland has been CSA® certified in the U.S. and Canada for use in hazardous locations defined by the NEC® as Class I, Div.1 and 2, Groups B, C, and D; Class II, Div. 1 and 2, Groups E, F, and G; and Class III. The HL Gland is superior to Chico® and other similar conduit sealing compound fittings commonly used in hazardous environments. With a mechanically-sealed Conax HL Gland, you will not have to be concerned about: cracks in compound sealants or incorrectly installed compound sealant that allow gases or liquids to leak in the conduit system, migration of explosive gases through stranded conductors due to a pressure differential in the conduit system. Features: CSA® certified in the U.S. and Canada Pressure rated to 500 psig Suitable for gas or liquid Features Grafoil® sealant Teflon sleeves are used to protect wires from damage Two body styles – small (1/2” NPT) and large (3/4” NPT) Body and cap material is 303 SST Wire, solid 14, 16 or 18 AWG is supplied either by customer or Conax Technologies Minimum 18” leads on both ends Wires can be easily assembled in the field Temperature range from -4°F to 130° F (-20°C to + 55°C

Conax® Technologies' HL Gland is designed for sealing protection in a wide variety of hazardous environments.

The HL Gland has been CSA® certified in the U.S. and Canada for use in hazardous locations defined by the NEC® as Class I, Div.1 and 2, Groups B, C, and D; Class II, Div. 1 and 2, Groups E, F, and G; and Class III.
The HL Gland is superior to Chico® and other similar conduit sealing compound fittings commonly used in hazardous environments.
With a mechanically-sealed Conax HL Gland, you will not have to be concerned about:

  • cracks in compound sealants or incorrectly installed compound sealant that allow gases or liquids to leak in the conduit system, migration of explosive gases through stranded conductors due to a pressure differential in the conduit system.

Features:

  • CSA® certified in the U.S. and Canada
  • Pressure rated to 500 psig
  • Suitable for gas or liquid
  • Features Grafoil® sealant
  • Teflon sleeves are used to protect wires from damage
  • Two body styles – small (1/2” NPT) and large (3/4” NPT)
  • Body and cap material is 303 SST
  • Wire, solid 14, 16 or 18 AWG is supplied either by customer or Conax Technologies
  • Minimum 18” leads on both ends
  • Wires can be easily assembled in the field
  • Temperature range from -4°F to 130° F (-20°C to + 55°C
Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Sealing Glands
Product Number HL
Product Name Hazardous Location Conduit Seal
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details