Conax Technologies Multi-hole Metal Compression Seal Fitting MHM

Description
Features: Seals 1 or More Elements For Gas or Liquid Stainless Steel Fitting "Soft Sealant" Adjustable Immersion Length Selected Elements Can Be Readily Replaced Reusable Wires Easily Assembled or Replaced In Field Temperature Range From -400°F to +1600°F (-240°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Application Ideas: MHM glands can be customized to accommodate special hole patterns, irregular shapes and higher density requirements for gradient thermocouple, RTD or thermistor probes, tube bundles, liquid level sensors or other devices.
Request a Quote Datasheet
Description
Features: Seals 1 or More Elements For Gas or Liquid Stainless Steel Fitting "Soft Sealant" Adjustable Immersion Length Selected Elements Can Be Readily Replaced Reusable Wires Easily Assembled or Replaced In Field Temperature Range From -400°F to +1600°F (-240°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Application Ideas: MHM glands can be customized to accommodate special hole patterns, irregular shapes and higher density requirements for gradient thermocouple, RTD or thermistor probes, tube bundles, liquid level sensors or other devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Buffalo, NY, United States
Multi-hole Metal Compression Seal Fitting
MHM
Multi-hole Metal Compression Seal Fitting MHM
Features: Seals 1 or More Elements For Gas or Liquid Stainless Steel Fitting "Soft Sealant" Adjustable Immersion Length Selected Elements Can Be Readily Replaced Reusable Wires Easily Assembled or Replaced In Field Temperature Range From -400°F to +1600°F (-240°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Application Ideas: MHM glands can be customized to accommodate special hole patterns, irregular shapes and higher density requirements for gradient thermocouple, RTD or thermistor probes, tube bundles, liquid level sensors or other devices.

Features:

  • Seals 1 or More Elements
  • For Gas or Liquid
  • Stainless Steel Fitting
  • "Soft Sealant"
  • Adjustable Immersion Length
  • Selected Elements Can Be Readily Replaced
  • Reusable
  • Wires Easily Assembled or Replaced In Field
  • Temperature Range From -400°F to +1600°F (-240°C to +870°C)
  • Pressure*: Vacuum to 10,000 PSI (690 bar)

Application Ideas:
MHM glands can be customized to accommodate special hole patterns, irregular shapes and higher density requirements for gradient thermocouple, RTD or thermistor probes, tube bundles, liquid level sensors or other devices.

Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category Sealing Glands
Product Number MHM
Product Name Multi-hole Metal Compression Seal Fitting
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
Number of Elements 2 to 27 #
Unlock Full Specs
to access all available technical data

Similar Products

Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details