Conax Technologies 2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM) 6335D

Description
RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication Complies with European ATEX, and CSA/FM Requirements for Hazardous Location Installation. 1- or 2-Channel Version Application: Linearized temperature measurement with Pt 100...Pt 1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog current signal. Amplificaiton of a bipolar mV signal to a standard 4...20 mA current signal. Connection of up to 15 channels to a digital 2-wire signal with HART® communication. Technical Characteristics: Within seconds the user can program a 6335D to measure temperatures within all standard ranges. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connections. Continuous check of vital stored data. Sensor error detection according to the guidelines in NAMUR NE 89. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels per meter can be mounted.
Request a Quote Datasheet
Description
RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication Complies with European ATEX, and CSA/FM Requirements for Hazardous Location Installation. 1- or 2-Channel Version Application: Linearized temperature measurement with Pt 100...Pt 1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog current signal. Amplificaiton of a bipolar mV signal to a standard 4...20 mA current signal. Connection of up to 15 channels to a digital 2-wire signal with HART® communication. Technical Characteristics: Within seconds the user can program a 6335D to measure temperatures within all standard ranges. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connections. Continuous check of vital stored data. Sensor error detection according to the guidelines in NAMUR NE 89. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels per meter can be mounted.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM) - 6335D - Conax Technologies
Buffalo, NY, United States
2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM)
6335D
2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM) 6335D
RTD, TC, Ohm, or mV Input Extremely High Measurement Accuracy HART® Communication Complies with European ATEX, and CSA/FM Requirements for Hazardous Location Installation. 1- or 2-Channel Version Application: Linearized temperature measurement with Pt 100...Pt 1000, Ni100...Ni1000, or TC sensor. Difference or average temperature measurement of 2 resistance or TC sensors. Conversion of linear resistance variation to a standard analog current signal. Amplificaiton of a bipolar mV signal to a standard 4...20 mA current signal. Connection of up to 15 channels to a digital 2-wire signal with HART® communication. Technical Characteristics: Within seconds the user can program a 6335D to measure temperatures within all standard ranges. The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connections. Continuous check of vital stored data. Sensor error detection according to the guidelines in NAMUR NE 89. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels per meter can be mounted.
  • RTD, TC, Ohm, or mV Input
  • Extremely High Measurement Accuracy
  • HART® Communication
  • Complies with European ATEX, and CSA/FM Requirements for Hazardous Location Installation.
  • 1- or 2-Channel Version

Application:

  • Linearized temperature measurement with Pt 100...Pt 1000, Ni100...Ni1000, or TC sensor.
  • Difference or average temperature measurement of 2 resistance or TC sensors.
  • Conversion of linear resistance variation to a standard analog current signal.
  • Amplificaiton of a bipolar mV signal to a standard 4...20 mA current signal.
  • Connection of up to 15 channels to a digital 2-wire signal with HART® communication.

Technical Characteristics:

  • Within seconds the user can program a 6335D to measure temperatures within all standard ranges.
  • The RTD and resistance inputs have cable compensation for 2-, 3- and 4-wire connections.
  • Continuous check of vital stored data.
  • Sensor error detection according to the guidelines in NAMUR NE 89.

Mounting / Installation:

  • Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels per meter can be mounted.
Supplier's Site Datasheet

Technical Specifications

  Conax Technologies
Product Category RTD Temperature Transmitters
Product Number 6335D
Product Name 2-Wire HART® Transmitter Din Rail Universal (ATEX/CSA/FM)
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Reference Material Platinum; Nickel/Nickel Alloys
Unlock Full Specs
to access all available technical data

Similar Products

Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (FISCO / ATEX / CSA / FM) - 5350B - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Programmable Head Mount Universal Transmitter (ATEX, CSA/FM) - 5331D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Din Rail (ATEX/CSA) - 6350A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire HART® Transmitter Din Rail Universal - 6335A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details