The 5333D is a two-wire programmable transmitter for linearized temperature measurement using Pt100 to Pt1000 or Ni100 to Ni1000 RTD sensors, converting resistance variations to a 4 to 20 mA analog current signal. It features 3-wire RTD input with cable compensation, programmable sensor error detection per NAMUR NE43 (3.5 mA downscale, 23 mA upscale), and a 135 ms update time. The device operates from 8.0 to 30 VDC supply, with a maximum output load of (Vsupply−8)/0.023 Ω and internal power consumption between 25 mW and 0.8 W. It complies with ATEX 94/9/EC and CSA/FM standards for hazardous locations, including Zone 0 and Class I Division 1, Group A, B, C, D. Mounting is DIN Form B compatible, with dimensions of 44 mm diameter by 20.2 mm height and a weight of 50 g. The enclosure is rated IP68, and the terminal compartment IP00.
Application:
Technical Characteristics:
Mounting / Installation:
| Conax Technologies | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | 5333D |
| Product Name | 2-Wire Programmable Head Mount RTD Transmitter (ATEX, CSA/FM) |
| Mounting Options | Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style) |
| Output | Analog Current (Typical 4-20 mA) |
| Sensor Connection | Screw Clamps or Lugs |
| Reference Material | Platinum; Nickel/Nickel Alloys |