The 6331B is a 2-wire programmable transmitter designed for linearized temperature measurement with RTD or thermocouple sensors, conversion of resistance variation to a 4...20 mA signal, and amplification of bipolar mV inputs. It is mounted on a DIN rail in a housing measuring 109 x 23.5 x 104 mm and is available in single- or dual-channel versions. The device features 1.5 kVAC galvanic isolation, programmable sensor error detection per NAMUR NE43 with upscale at 23 mA and downscale at 3.5 mA, and complies with ATEX 94/9/EC for use in hazardous areas up to Zone 0. It operates from 7.2 to 30 VDC, has a response time programmable from 1 to 60 seconds, and supports loop link communication for programming. The transmitter meets EN 61326-1 for EMC and is rated IP20, with intrinsic safety certification KEMA 06ATEX0115 X for T5 and T6 temperature classes.
Application:
Technical Characteristics:
Mounting / Installation:
| Conax Technologies | |
|---|---|
| Product Category | RTD Temperature Transmitters |
| Product Number | 6331B |
| Product Name | 2-Wire Programmable Transmitter Din Rail Universal (ATEX) |
| Mounting Options | DIN Rail Mounting |
| Output | Analog Current (Typical 4-20 mA) |
| Sensor Connection | Screw Clamps or Lugs |