Columbia Research Labs, Inc. Single Channel Power Supply / Signal Conditioner 5648-X

Description
Compact Single-Channel Unit Convenient DC Operation AC Coupled & Biased Signal Output Rugged Airborne Case The Columbia Model 5648-X Single Channel Power Supply / Signal Conditioner provides a ruggedized unity gain interface between Columbia's 8000 or 900 Series Sensors or any competitors Acceleration, Pressure or Acoustic Sensors ith built in constant current powered electronics. The 5648-X provides a precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal output is provided that is biased at +2.50VDC. The 5648-X eliminates the need for a complex abd costly current power upply and charge amplifier. The Model 5648-X requires a user-supplied source of DC voltage between +16 and +32 volts. The minimum voltage should be chosen at least six volts greater then the specific DC output bias level of the selected transducer. The 10-32 coaxial connector accepts the input from the sensor and power and signal outputs are available via a 5 pin Viking connector.
Datasheet
Description
Compact Single-Channel Unit Convenient DC Operation AC Coupled & Biased Signal Output Rugged Airborne Case The Columbia Model 5648-X Single Channel Power Supply / Signal Conditioner provides a ruggedized unity gain interface between Columbia's 8000 or 900 Series Sensors or any competitors Acceleration, Pressure or Acoustic Sensors ith built in constant current powered electronics. The 5648-X provides a precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal output is provided that is biased at +2.50VDC. The 5648-X eliminates the need for a complex abd costly current power upply and charge amplifier. The Model 5648-X requires a user-supplied source of DC voltage between +16 and +32 volts. The minimum voltage should be chosen at least six volts greater then the specific DC output bias level of the selected transducer. The 10-32 coaxial connector accepts the input from the sensor and power and signal outputs are available via a 5 pin Viking connector.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Channel Power Supply / Signal Conditioner - 5648-X - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Single Channel Power Supply / Signal Conditioner
5648-X
Single Channel Power Supply / Signal Conditioner 5648-X
Compact Single-Channel Unit Convenient DC Operation AC Coupled & Biased Signal Output Rugged Airborne Case The Columbia Model 5648-X Single Channel Power Supply / Signal Conditioner provides a ruggedized unity gain interface between Columbia's 8000 or 900 Series Sensors or any competitors Acceleration, Pressure or Acoustic Sensors ith built in constant current powered electronics. The 5648-X provides a precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal output is provided that is biased at +2.50VDC. The 5648-X eliminates the need for a complex abd costly current power upply and charge amplifier. The Model 5648-X requires a user-supplied source of DC voltage between +16 and +32 volts. The minimum voltage should be chosen at least six volts greater then the specific DC output bias level of the selected transducer. The 10-32 coaxial connector accepts the input from the sensor and power and signal outputs are available via a 5 pin Viking connector.
  • Compact Single-Channel Unit
  • Convenient DC Operation
  • AC Coupled & Biased Signal Output
  • Rugged Airborne Case

The Columbia Model 5648-X Single Channel Power Supply / Signal Conditioner provides a ruggedized unity gain interface between Columbia's 8000 or 900 Series Sensors or any competitors Acceleration, Pressure or Acoustic Sensors ith built in constant current powered electronics. The 5648-X provides a precision 4.0Ma constant current to the signal conditioning circuitry within the selected sensor. It also provides a 2 pole 12dB/Octave low pass filter and low impedance AC coupled signal output capable of driving up to 2000pF cable capacity. A second signal output is provided that is biased at +2.50VDC. The 5648-X eliminates the need for a complex abd costly current power upply and charge amplifier.

The Model 5648-X requires a user-supplied source of DC voltage between +16 and +32 volts. The minimum voltage should be chosen at least six volts greater then the specific DC output bias level of the selected transducer.

The 10-32 coaxial connector accepts the input from the sensor and power and signal outputs are available via a 5 pin Viking connector.

Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5648-X
Product Name Single Channel Power Supply / Signal Conditioner
Input Voltage Range 16 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power High Voltage Driver (1000 V) -  - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range 12 volts
Output Voltage 10 to 1000 volts
View Details
Digital OEM Amplifier - 30DV50 - Piezosystem Jena, Inc.
Piezosystem Jena, Inc.
Specs
Input Impedance 25 kohms
Output Voltage -20 to 130 volts
Bandwidth 64000 kHz
View Details
Desktop Piezo Drive - Ensemble QDe - Aerotech, Inc.
Specs
Input Voltage Range 100 to 240 volts
Output Voltage -30 to 150 volts
Maximum Peak Current 250 milliamps
View Details
TMCM-090 -  - TRINAMIC Motion Control GmbH & Co. KG.
TRINAMIC Motion Control GmbH & Co. KG.
View Details