TRINAMIC Motion Control GmbH & Co. KG. TMCM-090

Description
The TMCM-090 is a compact piezo motor driver module for high precision and highly dynamic piezo axis. It is specially designed for four phase piezo motors, like the PIEZO motor "Piezo Legs". It can be combined with the driver-less modules TMCM-301 or TMCM-302 or with any step/direction controller. The TMCM-323 can be added for encoder feedback. Its small size makes it an optimum solution for integration on any user board. The board can be connected to a baseboard or customized electronics with a pin connector. Applications are optical and analytical instruments. Its high microstep resolution leads to a linear motor resolution of about 2nm per microstep. Specifications Electrical data up to 3 kHz cont. fullstepping rate (100nF load) 48V DC motor supply voltage 5V DC logic supply voltage Supported motors Piezo legs four phase motor Interface Step / Direction input (TTL/CMOS signal) SPI™ interface Features up to 1024 times microstepping for highest motor precision low EME design for the ease of use Other the module is pin compatible to the TMCM-035 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80x50mm² (credit card)
Description
The TMCM-090 is a compact piezo motor driver module for high precision and highly dynamic piezo axis. It is specially designed for four phase piezo motors, like the PIEZO motor "Piezo Legs". It can be combined with the driver-less modules TMCM-301 or TMCM-302 or with any step/direction controller. The TMCM-323 can be added for encoder feedback. Its small size makes it an optimum solution for integration on any user board. The board can be connected to a baseboard or customized electronics with a pin connector. Applications are optical and analytical instruments. Its high microstep resolution leads to a linear motor resolution of about 2nm per microstep. Specifications Electrical data up to 3 kHz cont. fullstepping rate (100nF load) 48V DC motor supply voltage 5V DC logic supply voltage Supported motors Piezo legs four phase motor Interface Step / Direction input (TTL/CMOS signal) SPI™ interface Features up to 1024 times microstepping for highest motor precision low EME design for the ease of use Other the module is pin compatible to the TMCM-035 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80x50mm² (credit card)

Suppliers

Company
Product
Description
Supplier Links
TMCM-090
The TMCM-090 is a compact piezo motor driver module for high precision and highly dynamic piezo axis. It is specially designed for four phase piezo motors, like the PIEZO motor "Piezo Legs". It can be combined with the driver-less modules TMCM-301 or TMCM-302 or with any step/direction controller. The TMCM-323 can be added for encoder feedback. Its small size makes it an optimum solution for integration on any user board. The board can be connected to a baseboard or customized electronics with a pin connector. Applications are optical and analytical instruments. Its high microstep resolution leads to a linear motor resolution of about 2nm per microstep. Specifications Electrical data up to 3 kHz cont. fullstepping rate (100nF load) 48V DC motor supply voltage 5V DC logic supply voltage Supported motors Piezo legs four phase motor Interface Step / Direction input (TTL/CMOS signal) SPI™ interface Features up to 1024 times microstepping for highest motor precision low EME design for the ease of use Other the module is pin compatible to the TMCM-035 68 pin connector carries all signals horizontal & vertical option RoHS compliant Size: 80x50mm² (credit card)

The TMCM-090 is a compact piezo motor driver module for high precision and highly dynamic piezo axis. It is specially designed for four phase piezo motors, like the PIEZO motor "Piezo Legs". It can be combined with the driver-less modules TMCM-301 or TMCM-302 or with any step/direction controller. The TMCM-323 can be added for encoder feedback. Its small size makes it an optimum solution for integration on any user board. The board can be connected to a baseboard or customized electronics with a pin connector. Applications are optical and analytical instruments. Its high microstep resolution leads to a linear motor resolution of about 2nm per microstep.

Specifications

Electrical data

  • up to 3 kHz cont. fullstepping rate (100nF load)
  • 48V DC motor supply voltage
  • 5V DC logic supply voltage

Supported motors

  • Piezo legs four phase motor

Interface

  • Step / Direction input (TTL/CMOS signal)
  • SPI™ interface

Features

  • up to 1024 times microstepping for highest motor precision
  • low EME design for the ease of use

Other

  • the module is pin compatible to the TMCM-035
  • 68 pin connector carries all signals
  • horizontal & vertical option
  • RoHS compliant
  • Size: 80x50mm² (credit card)
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Name TMCM-090
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power High Voltage Driver (1000 V) -  - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range 12 volts
Output Voltage 10 to 1000 volts
View Details
Piezo Nanopositioning System - MadPLL® - Mad City Labs, Inc.
Specs
Input Voltage Range -10 to 10 volts
Output Voltage -10 to 10 volts
Bandwidth 10 to 100 kHz
View Details
High Power Piezo Driver - AL-300-PD-A - Amp-Line Corp.
Specs
Input Voltage Range 120 to 230 volts
Output Voltage 0.0 to 200 volts
DC / RMS Current 0.0 to 1500 milliamps
View Details
1-4 Channel Charge Amplifier - 5073A - Kistler Group
Specs
Input Voltage Range 20 volts
Bandwidth 0.0 to 20 kHz
Number of Channels 4
View Details