Piezosystem Jena, Inc. Digital OEM Amplifier 30DV50

Description
1 channel digital piezo controller supply voltage from 10 to 30 V DC 64 MHz processor 20 µs sampling closed loop auto calibration and ASI-Function for all kinds of closed loop sensors built-in wave function generator fully programmable The line of digital piezo amplifiers (d-Drive) by piezosystem jena is now expanded by the OEM amplifier module 30DV50. The 30DV50 was designed for universal use with a main supply voltage from 10 V to 30 V DC. The casing is available as a screw slot version (see picture) or for use in a 19" rack mount casing. The high performance of the 30DV50 with 20 bit resolution guarantees the customer high speed positioning with the highest accuracy available. It includes rise time optimization and active oscillation damping for each special application. The 30DV50 comes with an auto calibration routine and automatic sensor identification ASI-Function. All values of the actuating system, like capacitance, measurement system, resonant frequency and motion, are automatically stored in the amplifier. Automatic amplifier optimization occurs after actuator identification. A unique feature of the 30DV50 is that it can be used in combination with strain gauge or capacitive feedback sensors without additional modification. The DSP (digital signal processor) runs at 64 MHz. The sampling rate is only 20 µsec.
Datasheet
Description
1 channel digital piezo controller supply voltage from 10 to 30 V DC 64 MHz processor 20 µs sampling closed loop auto calibration and ASI-Function for all kinds of closed loop sensors built-in wave function generator fully programmable The line of digital piezo amplifiers (d-Drive) by piezosystem jena is now expanded by the OEM amplifier module 30DV50. The 30DV50 was designed for universal use with a main supply voltage from 10 V to 30 V DC. The casing is available as a screw slot version (see picture) or for use in a 19" rack mount casing. The high performance of the 30DV50 with 20 bit resolution guarantees the customer high speed positioning with the highest accuracy available. It includes rise time optimization and active oscillation damping for each special application. The 30DV50 comes with an auto calibration routine and automatic sensor identification ASI-Function. All values of the actuating system, like capacitance, measurement system, resonant frequency and motion, are automatically stored in the amplifier. Automatic amplifier optimization occurs after actuator identification. A unique feature of the 30DV50 is that it can be used in combination with strain gauge or capacitive feedback sensors without additional modification. The DSP (digital signal processor) runs at 64 MHz. The sampling rate is only 20 µsec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital OEM Amplifier - 30DV50 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Digital OEM Amplifier
30DV50
Digital OEM Amplifier 30DV50
1 channel digital piezo controller supply voltage from 10 to 30 V DC 64 MHz processor 20 µs sampling closed loop auto calibration and ASI-Function for all kinds of closed loop sensors built-in wave function generator fully programmable The line of digital piezo amplifiers (d-Drive) by piezosystem jena is now expanded by the OEM amplifier module 30DV50. The 30DV50 was designed for universal use with a main supply voltage from 10 V to 30 V DC. The casing is available as a screw slot version (see picture) or for use in a 19" rack mount casing. The high performance of the 30DV50 with 20 bit resolution guarantees the customer high speed positioning with the highest accuracy available. It includes rise time optimization and active oscillation damping for each special application. The 30DV50 comes with an auto calibration routine and automatic sensor identification ASI-Function. All values of the actuating system, like capacitance, measurement system, resonant frequency and motion, are automatically stored in the amplifier. Automatic amplifier optimization occurs after actuator identification. A unique feature of the 30DV50 is that it can be used in combination with strain gauge or capacitive feedback sensors without additional modification. The DSP (digital signal processor) runs at 64 MHz. The sampling rate is only 20 µsec.
  • 1 channel digital piezo controller
  • supply voltage from 10 to 30 V DC
  • 64 MHz processor
  • 20 µs sampling closed loop
  • auto calibration and ASI-Function
  • for all kinds of closed loop sensors
  • built-in wave function generator
  • fully programmable

The line of digital piezo amplifiers (d-Drive) by piezosystem jena is now expanded by the OEM amplifier module 30DV50. The 30DV50 was designed for universal use with a main supply voltage from 10 V to 30 V DC. The casing is available as a screw slot version (see picture) or for use in a 19" rack mount casing.

The high performance of the 30DV50 with 20 bit resolution guarantees the customer high speed positioning with the highest accuracy available. It includes rise time optimization and active oscillation damping for each special application.

The 30DV50 comes with an auto calibration routine and automatic sensor identification ASI-Function. All values of the actuating system, like capacitance, measurement system, resonant frequency and motion, are automatically stored in the amplifier. Automatic amplifier optimization occurs after actuator identification.

A unique feature of the 30DV50 is that it can be used in combination with strain gauge or capacitive feedback sensors without additional modification. The DSP (digital signal processor) runs at 64 MHz. The sampling rate is only 20 µsec.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 30DV50
Product Name Digital OEM Amplifier
Input Impedance 25 kohms
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Amplifier Module - E-831 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 100 kohms
Output Voltage -2 to 12 volts
View Details
High Power Piezo Driver - AL-600-PD-A - Amp-Line Corp.
Specs
Input Voltage Range 120 to 230 volts
Output Voltage 0.0 to 354 volts
DC / RMS Current 0.0 to 1700 milliamps
View Details
Networked Panel-Mount Piezo Drive - Ensemble Qle - Aerotech, Inc.
Specs
Input Voltage Range 100 to 240 volts
Output Voltage -30 to 150 volts
Maximum Peak Current 250 milliamps
View Details
Load Cell/Transducer Amplifier - AMPLI-Block - Andantex USA, Inc.
Specs
Input Voltage Range 24 volts
Output Voltage 0.0 to 10 volts
Maximum Peak Current 4 to 20 milliamps
View Details