Aerotech, Inc. Desktop Piezo Drive Ensemble QDe

Description
Design Features Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages Multi-axis Position Synchronized Output (PSO) for real-time triggering of events High-precision 20-bit sensor resolution for capacitive sensor feedback Thermally-stable feedback circuit design Configurable, 18-bit analog input for external feedback sensor integration or command generation Advanced control features such as learning control, harmonic cancellation and command shaping improve tracking error and overall process throughput Ethernet and USB 2.0 communication interfaces Advanced Windows®-based remote diagnostics, tuning, and programming interface software Program in AeroBasicTM using Aerotech's IDE or create custom remote interfaces with Microsoft .NET including C#, VB.NET, C++/CLI, LabVIEW®, EPICS, MATLAB®, and TANGO OEM versions available The Ensemble QDe™ is a high-performance desktop nanopositioning piezo drive designed for seamless use with the Ensemble family of drives and controllers. The QDe connects to any Ensemble controller network enabling coordinated motion between piezo stages and servo axes at much higher rates than other controller or drive products. This power and versatility make the Ensemble QDe ideal for single or multi-axis applications ranging from fundamental scientific research to advanced OEM machine systems. Featuring a dual-core 456 MHz, double-precision, floating-point DSP, the QDe provides extreme processing power over a wide variety of applications including point-to-point motion, linear and circular interpolation, multi-axis error correction, and autofocusing. High-speed interrupts and data logging capabilities provide a real-time link to external systems. The QDe also features high-speed position latching capability and multi-axis position synchronized output (PSO) for generation of pulses based on actual position feedback in applications ranging from laser firing to acquisition system triggering.
Datasheet
Description
Design Features Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages Multi-axis Position Synchronized Output (PSO) for real-time triggering of events High-precision 20-bit sensor resolution for capacitive sensor feedback Thermally-stable feedback circuit design Configurable, 18-bit analog input for external feedback sensor integration or command generation Advanced control features such as learning control, harmonic cancellation and command shaping improve tracking error and overall process throughput Ethernet and USB 2.0 communication interfaces Advanced Windows®-based remote diagnostics, tuning, and programming interface software Program in AeroBasicTM using Aerotech's IDE or create custom remote interfaces with Microsoft .NET including C#, VB.NET, C++/CLI, LabVIEW®, EPICS, MATLAB®, and TANGO OEM versions available The Ensemble QDe™ is a high-performance desktop nanopositioning piezo drive designed for seamless use with the Ensemble family of drives and controllers. The QDe connects to any Ensemble controller network enabling coordinated motion between piezo stages and servo axes at much higher rates than other controller or drive products. This power and versatility make the Ensemble QDe ideal for single or multi-axis applications ranging from fundamental scientific research to advanced OEM machine systems. Featuring a dual-core 456 MHz, double-precision, floating-point DSP, the QDe provides extreme processing power over a wide variety of applications including point-to-point motion, linear and circular interpolation, multi-axis error correction, and autofocusing. High-speed interrupts and data logging capabilities provide a real-time link to external systems. The QDe also features high-speed position latching capability and multi-axis position synchronized output (PSO) for generation of pulses based on actual position feedback in applications ranging from laser firing to acquisition system triggering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desktop Piezo Drive - Ensemble QDe - Aerotech, Inc.
Pittsburgh, PA, USA
Desktop Piezo Drive
Ensemble QDe
Desktop Piezo Drive Ensemble QDe
Design Features Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages Multi-axis Position Synchronized Output (PSO) for real-time triggering of events High-precision 20-bit sensor resolution for capacitive sensor feedback Thermally-stable feedback circuit design Configurable, 18-bit analog input for external feedback sensor integration or command generation Advanced control features such as learning control, harmonic cancellation and command shaping improve tracking error and overall process throughput Ethernet and USB 2.0 communication interfaces Advanced Windows®-based remote diagnostics, tuning, and programming interface software Program in AeroBasicTM using Aerotech's IDE or create custom remote interfaces with Microsoft .NET including C#, VB.NET, C++/CLI, LabVIEW®, EPICS, MATLAB®, and TANGO OEM versions available The Ensemble QDe™ is a high-performance desktop nanopositioning piezo drive designed for seamless use with the Ensemble family of drives and controllers. The QDe connects to any Ensemble controller network enabling coordinated motion between piezo stages and servo axes at much higher rates than other controller or drive products. This power and versatility make the Ensemble QDe ideal for single or multi-axis applications ranging from fundamental scientific research to advanced OEM machine systems. Featuring a dual-core 456 MHz, double-precision, floating-point DSP, the QDe provides extreme processing power over a wide variety of applications including point-to-point motion, linear and circular interpolation, multi-axis error correction, and autofocusing. High-speed interrupts and data logging capabilities provide a real-time link to external systems. The QDe also features high-speed position latching capability and multi-axis position synchronized output (PSO) for generation of pulses based on actual position feedback in applications ranging from laser firing to acquisition system triggering.

Design Features

  • Networkable with any Ensemble drive to control up to ten axes of piezo and/or servomotor stages
  • Multi-axis Position Synchronized Output (PSO) for real-time triggering of events
  • High-precision 20-bit sensor resolution for capacitive sensor feedback
  • Thermally-stable feedback circuit design
  • Configurable, 18-bit analog input for external feedback sensor integration or command generation
  • Advanced control features such as learning control, harmonic cancellation and command shaping improve tracking error and overall process throughput
  • Ethernet and USB 2.0 communication interfaces
  • Advanced Windows®-based remote diagnostics, tuning, and programming interface software
  • Program in AeroBasicTM using Aerotech's IDE or create custom remote interfaces with Microsoft .NET including C#, VB.NET, C++/CLI, LabVIEW®, EPICS, MATLAB®, and TANGO
  • OEM versions available

The Ensemble QDe™ is a high-performance desktop nanopositioning piezo drive designed for seamless use with the Ensemble family of drives and controllers. The QDe connects to any Ensemble controller network enabling coordinated motion between piezo stages and servo axes at much higher rates than other controller or drive products. This power and versatility make the Ensemble QDe ideal for single or multi-axis applications ranging from fundamental scientific research to advanced OEM machine systems.

Featuring a dual-core 456 MHz, double-precision, floating-point DSP, the QDe provides extreme processing power over a wide variety of applications including point-to-point motion, linear and circular interpolation, multi-axis error correction, and autofocusing. High-speed interrupts and data logging capabilities provide a real-time link to external systems. The QDe also features high-speed position latching capability and multi-axis position synchronized output (PSO) for generation of pulses based on actual position feedback in applications ranging from laser firing to acquisition system triggering.

Supplier's Site Datasheet

Technical Specifications

  Aerotech, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number Ensemble QDe
Product Name Desktop Piezo Drive
Input Voltage Range 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Power Piezo Amplifier / Servo Controller - E-618 - PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 100 kohms
Output Voltage -30 to 130 volts
View Details
Inline Charge Converters - 5810 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Number of Channels 1
Electrical Connector 10-32 Microdot Coaxial
View Details
High Power Piezo Driver - AL-600-PD-A - Amp-Line Corp.
Specs
Input Voltage Range 120 to 230 volts
Output Voltage 0.0 to 354 volts
DC / RMS Current 0.0 to 1700 milliamps
View Details
Networked Panel-Mount Piezo Drive - Ensemble Qle - Aerotech, Inc.
Specs
Input Voltage Range 100 to 240 volts
Output Voltage -30 to 150 volts
Maximum Peak Current 250 milliamps
View Details