PI (Physik Instrumente) L.P.
Low-Power High Voltage Driver (1000 V)
Description
Runs on 12 V: Battery or P/S Operation
Single Channel High Voltage Piezo Driver
Output Voltage Range +10 to +1000V
-
PI (Physik Instrumente) L.P.
Request a Quote
Email Supplier
Description
Runs on 12 V: Battery or P/S Operation
Single Channel High Voltage Piezo Driver
Output Voltage Range +10 to +1000V
Request a Quote
Email Supplier
Suppliers
Low-Power High Voltage Driver (1000 V)
Runs on 12 V: Battery or P/S Operation
Single Channel High Voltage Piezo Driver
Output Voltage Range +10 to +1000V
- Runs on 12 V: Battery or P/S Operation
- Single Channel High Voltage Piezo Driver
- Output Voltage Range +10 to +1000V
Supplier's Site
Technical Specifications
|
Product Category
|
Piezoelectric Drivers and Piezoelectric Amplifiers |
|
Product Name
|
Low-Power High Voltage Driver (1000 V) |
|
Input Voltage Range
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
PI (Physik Instrumente) L.P.
Input Voltage Range
-2 to 12 volts
Input Impedance
5.00E-4 kohms
Output Voltage
-20 to 120 volts
View Details
PI (Physik Instrumente) L.P.
Input Voltage Range
-2 to 12 volts
Input Impedance
100 kohms
Output Voltage
-30 to 130 volts
View Details
PI (Physik Instrumente) L.P.
Output Voltage
-20 to 120 volts
Electrical Connector
Sub-D 37-pin
View Details
PI (Physik Instrumente) L.P.
Input Voltage Range
-2 to 12 volts
Input Impedance
100 kohms
Output Voltage
-30 to 130 volts
View Details