The R-462 is a 6-ported, 4-way, double piloted, two-position valve designed for dual pressure operations with independent inlets, outlets, and exhausts. It features micro-gap construction for snap action and no blow-by, a balanced design enabling speed control at exhausts, and an indicator showing the valve position. It operates with a minimum pilot pressure of 20 psig, supports a working pressure range of 0 to 150 psig, and functions within a temperature range of 32 to 180°F. The valve delivers a flow rate of 9 scfm at 100 psig.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | R-462 |
| Product Name | Modular 4-Way Valve |
| Valve Type | Control Valve; Directional; Cartridge; Spool |
| Primary Material | Acetal |
| Media | Air; Compressed Air |