Clippard 2 Way Normally Closed Air Valve E*-2-12

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Normally Closed Air Valve - E*-2-12 - Clippard
Cincinnati, OH, United States
2 Way Normally Closed Air Valve
E*-2-12
2 Way Normally Closed Air Valve E*-2-12
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-2-12
Product Name 2 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Miniature Pinch Valve - NPV2-1O-02-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
3 Way Fully Ported Air Valve - E*O-3-24 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Modular 3-Way Valve - R-310 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
2 suppliers
Intrinsically Safe Soleinoid Valve - EIO-3-*-15.5-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details