Clippard Compact Air Valve ES-2*-24

Description
2-Way Electronic Poppet Valve
Request a Quote
Description
2-Way Electronic Poppet Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ES-2*-24 is a 2-way electronic poppet valve designed for clean, dry air with a 40-micron filter, operating at 24 VDC with 1 watt power consumption. It features a temperature range of 32 to 150°F, response time of 5 to 10 milliseconds at maximum rated pressure, and operates within 90 to 120% of rated voltage. The valve supports a pressure range of 28" Hg vacuum to 105 psig with an air flow of 0.6 scfm at 100 psig. Ports include inlet and outlet through the manifold, and mounting options include side pins, top pins, wire leads, or board mount with 0.025 sq. in. pins. Exhaust is not applicable for 2-way configuration.

Datasheet Summary
Powered by GS/AI

The ES-2*-24 is a 2-way electronic poppet valve designed for clean, dry air with a 40-micron filter, operating at 24 VDC with 1 watt power consumption. It features a temperature range of 32 to 150°F, response time of 5 to 10 milliseconds at maximum rated pressure, and operates within 90 to 120% of rated voltage. The valve supports a pressure range of 28" Hg vacuum to 105 psig with an air flow of 0.6 scfm at 100 psig. Ports include inlet and outlet through the manifold, and mounting options include side pins, top pins, wire leads, or board mount with 0.025 sq. in. pins. Exhaust is not applicable for 2-way configuration.

Suppliers

Company
Product
Description
Supplier Links
Compact Air Valve - ES-2*-24 - Clippard
Cincinnati, OH, United States
Compact Air Valve
ES-2*-24
Compact Air Valve ES-2*-24
2-Way Electronic Poppet Valve

2-Way Electronic Poppet Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number ES-2*-24
Product Name Compact Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Way Miniature Pinch Valve - NPV2-2D-23-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 14.00 psi (9.85 m H2O)
View Details
10 mm Miniature Electronic Valve - E210A-1C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EW-2-12 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details