The DV-3M-24-V is a 3-way, normally-closed electronic valve with wire leads, manifold mounting, 24 VDC coil, and FKM seals. It supports a maximum flow of 70 l/min at 100 psig (7 bar), operates within a pressure range of 28" Hg vacuum to 100 psig, and has a response time of 10 to 20 ms. The valve body and spring are stainless steel, with wetted parts in polyetherimide, stainless steel, and PPS. Operating temperature ranges from 32 to 130°F (0 to 54°C), and power consumption is 1.9 watts. Port connections are #10-32 male or M5 for inlet and outlet. Integrated manifold mounting requires a 3/4" bore. Cycle life is rated at 750 million.
Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
Medium: Compatible Fluids (40 micron filter recommended)
Air Flow: DV-2/DT-2: 100 l/min @ 100 psig*
DV-2-L/DT-2L: 100 l/min @ 50 psig*
DV-3/DT-3: 70 l/min @ 100 psig*
Power Consumption: 1.9 watts*
Operating Range: 95 to 125% of rated voltage
Ambient Temperature Range: 32 to 130°F at continuous duty*
Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore)
Electrical Connection: Spade Terminals or Wire Leads*
Ports: #10-32 or M5 (on manifold mount valve)
Response: 10 to 15 milliseconds*
Voltage: 12 or 24 VDC*
Wetted Material: PPS, Stainless Steel**
Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DV-3M-24-V |
| Product Name | DV 3-Way Valve, Wire Leads, Manifold Mount, 24 VDC, FKM Seals |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |