Clippard Proportional In-Line and Manafold Control Valve E*-P-10-13-50

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series is a family of 2-way proportional control valves designed for precise airflow or gas flow control in applications such as analytical instruments, respirators, and blood pressure monitoring. The valves feature a single moving part for long life and low friction, consume 1.9 watts at 72°F, and operate on input currents proportional to control signals. Available in inline or manifold mounting with #10-32 threaded ports, they support orifice sizes from 0.009" to 0.060" and maximum operating pressures up to 100 psig. Standard seal material is nitrile, with EPDM and FKM options. The valves accept 0 to 5, 0 to 10, or 0 to 20 VDC control inputs and have a temperature range of 32 to 132°F.

Datasheet Summary
Powered by GS/AI

The EVP series is a family of 2-way proportional control valves designed for precise airflow or gas flow control in applications such as analytical instruments, respirators, and blood pressure monitoring. The valves feature a single moving part for long life and low friction, consume 1.9 watts at 72°F, and operate on input currents proportional to control signals. Available in inline or manifold mounting with #10-32 threaded ports, they support orifice sizes from 0.009" to 0.060" and maximum operating pressures up to 100 psig. Standard seal material is nitrile, with EPDM and FKM options. The valves accept 0 to 5, 0 to 10, or 0 to 20 VDC control inputs and have a temperature range of 32 to 132°F.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-10-13-50 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-10-13-50
Proportional In-Line and Manafold Control Valve E*-P-10-13-50
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-10-13-50
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DV 2-Way Valve, Wire Leads, Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
15 mm Miniature Electronic Valve - E215E-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Modular 3-Way Valve - R-301 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
2 suppliers
Needle Valve - MNV-4 - Clippard
Specs
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Gas; Air; Compressed Air
View Details