PAVO-3P is a normally-open, 3-way air-piloted valve with a male 1/8" NPT inlet, a #10-32 pilot port, and mounting holes for #4 screws. It has a brass body, Nitrile seals, and a stainless steel stem and spring. The maximum input pressure is 150 psig, with a minimum air pilot pressure of 20 psig. Air flow is 6.8 scfm at 50 psig and 11.6 scfm at 100 psig. The valve is designed for air, water, or oil media and supports mounting via 5/8-32 thread or #4 screw. Dimensions include a 5/8" square body with an overall length of 1.812 inches.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | PAVO-3P |
| Product Name | 3-Way Air Piloted Valve |
| Valve Type | Control Valve; Directional; Poppet |
| Primary Material | Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.12 to 0.19 inch (3.17 to 4.83 mm) |