Clippard 3-Way Toggle Valve, 3/8" Push Quick Fittings GTV-3-P12

Description
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard’s GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and valve actuators can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience. • Will accept a variety of manual, air pilot, electrical or mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional Corrosion-Resistant Series also available that incorporates ENP brass replacing the anodized aluminum to provide enhanced protection for valves used with mildly corrosive media such as moisture in air or gases. Add “CR-” to the beginning of each part number. • Ideal for use with Clippart Single-Acting, Spring Return Air Pilot Actuators (MPA series)
Request a Quote Datasheet
Description
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard’s GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and valve actuators can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience. • Will accept a variety of manual, air pilot, electrical or mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional Corrosion-Resistant Series also available that incorporates ENP brass replacing the anodized aluminum to provide enhanced protection for valves used with mildly corrosive media such as moisture in air or gases. Add “CR-” to the beginning of each part number. • Ideal for use with Clippart Single-Acting, Spring Return Air Pilot Actuators (MPA series)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Way Toggle Valve, 3/8
Cincinnati, OH, United States
3-Way Toggle Valve, 3/8" Push Quick Fittings
GTV-3-P12
3-Way Toggle Valve, 3/8" Push Quick Fittings GTV-3-P12
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard’s GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and valve actuators can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience. • Will accept a variety of manual, air pilot, electrical or mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless steel stems and springs for corrosion resistance • Optional Corrosion-Resistant Series also available that incorporates ENP brass replacing the anodized aluminum to provide enhanced protection for valves used with mildly corrosive media such as moisture in air or gases. Add “CR-” to the beginning of each part number. • Ideal for use with Clippart Single-Acting, Spring Return Air Pilot Actuators (MPA series)

Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports.

Clippard’s GV series valves offer the same characteristics of its original line with flow 10 times more than the MAV series and 2.5 times the flow of the MJV series. These 2-way and 3-way valves are offered in 1/4” NPT and 3/8” push-quick ports along with a cartridge mounted version. With Clippard’s versatile 15/32-32 nose thread, a large variety of buttons and valve actuators can be used with the GV stem operated valves. The GTV series are toggle valves with panel mounting capabilities (5/8-32 nose thread). The outlet port on all GV valves can be easily positioned to any orientation for mounting convenience.

• Will accept a variety of manual, air pilot, electrical or mechanical actuators
• Small, compact size, lightweight
• Design flexibility and fast response
• Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance
• Stainless steel stems and springs for corrosion resistance
• Optional Corrosion-Resistant Series also available that incorporates ENP brass replacing the anodized aluminum to provide enhanced protection for valves used with mildly corrosive media such as moisture in air or gases. Add “CR-” to the beginning of each part number.
• Ideal for use with Clippart Single-Acting, Spring Return Air Pilot Actuators (MPA series)

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number GTV-3-P12
Product Name 3-Way Toggle Valve, 3/8" Push Quick Fittings
Valve Type Poppet; Toggle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Fully Ported Air Valve - E*O-3-6 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2-Way Stem Valve, 1/4
Specs
Valve Type Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
DV 2-Way Valve, Spade Term., Manifold Mount, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
PTFE Isolation Valve - NR1 - Clippard
Specs
Valve Type Solenoid
Media Water; Gas; Compatible Fluids; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details