Clippard Miniature Pressure Regulator MAR-1P

Description
When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small pack- age with exceptionally long life . As regulator applications continue to increase, Clippard is meeting the demand with a variety of new models, options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in downstream flow or pressure. There is no vent to atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream event. Non-relieving versions can accommodate compatible liquid applications. Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Air Flow: 3 scfm @ 50 psig; 5 scfm @ 100 psig Temperature Range: 32 to 230°F Mounting: #15/32-32 thread. Nuts and lock washers furnished Materials: Brass body, Nitrile seals (FKM optional “-V”), stainless steel stem and spring Adjustment: By means of a knob with micro-adjustment (40 pitch thread). Screwdriver slot and plastic adjust- ment versions also available. 1C and 1CP Models: As plunger is depressed, pressure increases proportionally to the travel; when plunger is released the input is closed and the output pressure is exhausted to atmosphere. 7/32” plunger travel.
Request a Quote
Description
When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small pack- age with exceptionally long life . As regulator applications continue to increase, Clippard is meeting the demand with a variety of new models, options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in downstream flow or pressure. There is no vent to atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream event. Non-relieving versions can accommodate compatible liquid applications. Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Air Flow: 3 scfm @ 50 psig; 5 scfm @ 100 psig Temperature Range: 32 to 230°F Mounting: #15/32-32 thread. Nuts and lock washers furnished Materials: Brass body, Nitrile seals (FKM optional “-V”), stainless steel stem and spring Adjustment: By means of a knob with micro-adjustment (40 pitch thread). Screwdriver slot and plastic adjust- ment versions also available. 1C and 1CP Models: As plunger is depressed, pressure increases proportionally to the travel; when plunger is released the input is closed and the output pressure is exhausted to atmosphere. 7/32” plunger travel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAR-1P is a relieving miniature pressure regulator with a #10-32 female inlet and outlet, designed for air, water, or oil with a maximum input pressure of 300 psig. It delivers 3 scfm at 50 psig and 5 scfm at 100 psig, operates between 32 to 230°F, and features a brass body with nitrile seals and a stainless steel stem and spring. Adjustment is made via a knurled knob with a 40-pitch thread. The unit mounts via a #15/32-32 thread with nuts and lockwashers included and is rated for relieving applications only, with a pressure range of 10 to 100 psi.

Datasheet Summary
Powered by GS/AI

The MAR-1P is a relieving miniature pressure regulator with a #10-32 female inlet and outlet, designed for air, water, or oil with a maximum input pressure of 300 psig. It delivers 3 scfm at 50 psig and 5 scfm at 100 psig, operates between 32 to 230°F, and features a brass body with nitrile seals and a stainless steel stem and spring. Adjustment is made via a knurled knob with a 40-pitch thread. The unit mounts via a #15/32-32 thread with nuts and lockwashers included and is rated for relieving applications only, with a pressure range of 10 to 100 psi.

Suppliers

Company
Product
Description
Supplier Links
Miniature Pressure Regulator - MAR-1P - Clippard
Cincinnati, OH, United States
Miniature Pressure Regulator
MAR-1P
Miniature Pressure Regulator MAR-1P
When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small pack- age with exceptionally long life . As regulator applications continue to increase, Clippard is meeting the demand with a variety of new models, options and improvements. Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in downstream flow or pressure. There is no vent to atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream event. Non-relieving versions can accommodate compatible liquid applications. Medium: Air, Water* or Oil* Input Pressure: 300 psig max. Air Flow: 3 scfm @ 50 psig; 5 scfm @ 100 psig Temperature Range: 32 to 230°F Mounting: #15/32-32 thread. Nuts and lock washers furnished Materials: Brass body, Nitrile seals (FKM optional “-V”), stainless steel stem and spring Adjustment: By means of a knob with micro-adjustment (40 pitch thread). Screwdriver slot and plastic adjust- ment versions also available. 1C and 1CP Models: As plunger is depressed, pressure increases proportionally to the travel; when plunger is released the input is closed and the output pressure is exhausted to atmosphere. 7/32” plunger travel.

When Clippard introduced a miniature regulator in 1962, the MAR-1 became very popular as a simple, robust, and cost-effective regulator in a small pack- age with exceptionally long life . As regulator applications continue to increase, Clippard is meeting the demand with a variety of new models, options and improvements.

Regulators are offered in either relieving or non-relieving versions. The relieving design maintains a constant pressure output even when downstream conditions change, while non-relieving regulators do not automatically compensate for changes in downstream flow or pressure. There is no vent to atmosphere, as in a relieving type regulator, and the output pressure can increase due to a downstream event. Non-relieving versions can accommodate compatible liquid applications.

Medium: Air, Water* or Oil*

Input Pressure: 300 psig max.

Air Flow: 3 scfm @ 50 psig; 5 scfm @ 100 psig

Temperature Range: 32 to 230°F

Mounting: #15/32-32 thread. Nuts and lock washers furnished

Materials: Brass body, Nitrile seals (FKM optional “-V”), stainless steel stem and spring

Adjustment: By means of a knob with micro-adjustment (40 pitch thread). Screwdriver slot and plastic adjust- ment versions also available.

1C and 1CP Models: As plunger is depressed, pressure increases proportionally to the travel; when plunger is released the input is closed and the output pressure is exhausted to atmosphere. 7/32” plunger travel.

Supplier's Site Datasheet
Pneumatic Regulator - 51777305 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
51777305
Pneumatic Regulator 51777305
PRESSURE REGULATOR, 1/8 IN NPT INLET, #10-32 OUTLET, KNURLED KNOB, 10-100 PSIG. FREE 2 YEAR RADWELL WARRANTY

PRESSURE REGULATOR, 1/8 IN NPT INLET, #10-32 OUTLET, KNURLED KNOB, 10-100 PSIG. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Regulator -  - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
Pneumatic Regulator
CLIPPARD Pneumatics MAR-1P

CLIPPARD Pneumatics MAR-1P

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number MAR-1P 51777305
Product Name Miniature Pressure Regulator Pneumatic Regulator
Valve Type Relief (optional feature)
Primary Material Brass / Bronze
Media Air; Compressed Air Air
Valve Size 0.12 to 0.19 inch (3.17 to 4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E210A-1C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Electronic Latching Valve - ETL - Clippard
Specs
Primary Material Brass / Bronze; Stainless Steel
Media Air; Compressed Air
Maximum Pressure 105.00 psi (73.9 m H2O)
View Details
2-Way Stepper Proportional Isolation Valves - Eclipse Series - Clippard
Specs
Valve Type Solenoid; Stepper Proportional Isolation Valve
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
2-WAY EW Series - Mouse Valves - ET-2-12-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details