Clippard 2 Way Normally Closed Air Valve E*-2-6-H

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Way Normally Closed Air Valve - E*-2-6-H - Clippard
Cincinnati, OH, United States
2 Way Normally Closed Air Valve
E*-2-6-H
2 Way Normally Closed Air Valve E*-2-6-H
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-2-6-H
Product Name 2 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Ported 3-WAY EW Series - Mouse Valves - EC-3-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC, FKM Seals - DT-3C-12-V - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Manifold Mount -  Proportional Valves - E-PM-10-25-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
PTFE Isolation Valve - NR3 - Clippard
Specs
Valve Type Solenoid
Media Water; Gas; Compatible Fluids; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details