Clippard DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 24 VDC, FKM Seals DT-2M-24-V

Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 24 VDC, FKM Seals from Clippard is a precision-built electronic control valve designed for high performance in various applications. It features a 0.052-inch orifice and operates at 24 VDC with a maximum pressure rating of 100 psig (6.9 bar). The valve is constructed with stainless steel and includes FKM seals, making it suitable for a range of compatible fluids and gases. This valve has a cycle life exceeding one billion cycles and offers a fast response time of 10 to 20 milliseconds. It is designed for manifold mounting and can accommodate flow rates up to 100 liters per minute at specified pressures. The valve's compact design and low power consumption (1.9 watts) contribute to its efficiency in operation. Recommended filtration is 40 microns, and it operates effectively within a temperature range of 32 to 130°F (0 to 54°C). The valve is equipped with spade terminals for connection, enhancing its versatility in various engineering applications.

Datasheet Summary
Powered by GS/AI

The DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 24 VDC, FKM Seals from Clippard is a precision-built electronic control valve designed for high performance in various applications. It features a 0.052-inch orifice and operates at 24 VDC with a maximum pressure rating of 100 psig (6.9 bar). The valve is constructed with stainless steel and includes FKM seals, making it suitable for a range of compatible fluids and gases. This valve has a cycle life exceeding one billion cycles and offers a fast response time of 10 to 20 milliseconds. It is designed for manifold mounting and can accommodate flow rates up to 100 liters per minute at specified pressures. The valve's compact design and low power consumption (1.9 watts) contribute to its efficiency in operation. Recommended filtration is 40 microns, and it operates effectively within a temperature range of 32 to 130°F (0 to 54°C). The valve is equipped with spade terminals for connection, enhancing its versatility in various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Cincinnati, OH, United States
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 24 VDC, FKM Seals
DT-2M-24-V
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 24 VDC, FKM Seals DT-2M-24-V
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring

Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.

  • Industry standard for leak-free operation
  • Over 1,000,000,000 cycles
  • Fast response time
  • Designed to accommodate large flows with more stroke
  • Low heat rise/low power
  • Robust stainless steel “Spider” flat spring
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DT-2M-24-V
Product Name DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 24 VDC, FKM Seals
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.05 inch (1.32 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Miniature Pinch Valve - NPV1-1O-01-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
Pinch Valve - NPV-7 - Clippard
Specs
Valve Type Solenoid
Primary Material Aluminum; Stainless Steel
Media Water; Gas; Air
View Details
DT 3-Way Valve, Spade Terminals, Cartridge, 12 VDC, M5 - M-DT-3C-12 - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-Way Miniature Pinch Valve - NPV3-1O-05-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details