The M-DV-2C-12 is a 2-way, normally-closed electronic valve with a 0.052-inch orifice, 12 VDC coil, and cartridge mounting. It features stainless steel wetted materials, nitrile seals, and spade terminals or wire leads. The valve operates from 28 inches of mercury vacuum to 100 psig, handles flows up to 100 l/min, and has a response time of 10 to 20 ms. Its operating temperature ranges from 32 to 130°F (0 to 54°C), with a power consumption of 1.9 watts. The valve is rated for 750 million cycles and supports manifold or in-line mounting with 1/8" NPT or BSPT ports.
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | M-DV-2C-12 |
| Product Name | DV 2-Way Valve, Wire Leads, Cartridge, 0.052" Orifice, 12 VDC, M5 |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |