The ESO-3W series is a compact 3-way electronic poppet valve designed for clean, dry air with a 40-micron filter. It operates with a 24 VDC power supply, consuming 1 watt at rated voltage, and supports an operating voltage range of 90 to 120% of rated voltage. The valve has a normally closed inlet and outlet through the manifold with exhaust through the top, featuring a #10-32 female thread. It is rated for a pressure range of 28 inHg vacuum to 50 psig with a flow rate of 0.5 scfm at 50 psig. Response time is 5 to 10 milliseconds at maximum rated pressure. The operating temperature range is 32 to 150°F. The -L suffix indicates a low-pressure option. The valve is RoHS compliant.
3-Way Electronic Poppet Valve
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ESO-3*-24-L |
| Product Name | Compact Air Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Zytel ST 801® |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |