Clippard Compact Air Valve ES-2*-24-H

Description
2-Way Electronic Poppet Valve
Request a Quote
Description
2-Way Electronic Poppet Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ES-2S-24-H and ES-2T-24-H are 2-way normally closed pilot-operated poppet valves for clean, dry air, with a 0.45 scfm flow rating at 25 psig and a 0.175 in. side (radial) connector. They operate from 90 to 120% of rated 24 VDC, consume 1 watt at rated voltage, and function within a temperature range of 32 to 150°F. The valve responds in 5 to 10 milliseconds at maximum rated pressure. Inlet and outlet ports are through the manifold; exhaust is through the top. The unit mounts with side pins and meets RoHS standards.

Datasheet Summary
Powered by GS/AI

The ES-2S-24-H and ES-2T-24-H are 2-way normally closed pilot-operated poppet valves for clean, dry air, with a 0.45 scfm flow rating at 25 psig and a 0.175 in. side (radial) connector. They operate from 90 to 120% of rated 24 VDC, consume 1 watt at rated voltage, and function within a temperature range of 32 to 150°F. The valve responds in 5 to 10 milliseconds at maximum rated pressure. Inlet and outlet ports are through the manifold; exhaust is through the top. The unit mounts with side pins and meets RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Compact Air Valve - ES-2*-24-H - Clippard
Cincinnati, OH, United States
Compact Air Valve
ES-2*-24-H
Compact Air Valve ES-2*-24-H
2-Way Electronic Poppet Valve

2-Way Electronic Poppet Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number ES-2*-24-H
Product Name Compact Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Intrinsically Safe Soleinoid Valve - EIO-2-*-15.5-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
3 Way Fully Ported Air Valve - E*O-3-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Compact Air Valve - ESO-3*-12-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
Intrinsically Safe Soleinoid Valve - EIO-2-*-15.5-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details