The E3O10A-1L is a 10 mm miniature normally-open 2-way electronic valve with a 90° connector and LED, designed for compact pneumatic systems. It operates with a 12 VDC supply, has a voltage tolerance of ±10%, and consumes 0.6 watts. The valve features a stainless steel core and springs, a glass-filled nylon body, FKM dynamic seals, and nitrile gaskets. It handles a maximum working pressure of 0 to 100 psig with a 0.020-inch orifice, supporting a flow rate of 13 l/min at 100 psig. The coil meets Class F insulation standards, and the valve is CE and RoHS compliant. The response time is 10 ms nominal.
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E3O10A-1L |
| Product Name | 10 mm Miniature Electronic Valve |
| Valve Type | Control Valve |
| Primary Material | Glass Filled Nylon |
| Media | Gas; Air; Compressed Air |
| Valve Size | 0.39 inch (10.00 mm) |
| Maximum Pressure | 110.00 psi (77.42 m H2O) |