The ET-2-24-H is a 2-way, normally-closed solenoid valve designed for clean, dry air with a 40-micron filter, featuring top (axial) wire leads and a 24 V DC operating voltage. It supports a pressure range of 28 in. Hg vacuum to 25 psig, with an air flow rating of 0.45 scfm at 25 psig. The valve operates within a temperature range of 32 to 180°F and consumes 0.67 watt. It has a response time of 5 to 10 milliseconds and requires 90 to 150% of rated voltage for operation. Manifold or in-line mounting options are available.
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ET-2-24-H |
| Product Name | 2-WAY EW Series - Mouse Valves |
| Valve Type | Control Valve |
| Media | Air; Compressed Air |
| Valve Size | 0.06 inch (1.52 mm) |
| Maximum Pressure | 0.00 to 25.00 psi (0.0 to 17.59 m H2O) |