The DV Series is a family of 2-way or 3-way electronic valves designed for precision fluid and gas control, with a solid stainless steel construction and a cycle life of 750 million. This part is a cartridge-mount, 2-way, normally-closed valve with 12 VDC operation, spade terminals, and a 0.052-inch orifice. It operates at pressures from 28 inches of mercury vacuum to 100 psig (7 bar) and supports flow rates up to 100 l/min at 50 or 100 psig. The valve has a response time of 10 to 20 ms, draws 1.9 watts, and is rated for ambient temperatures from 0 to 54°C. Wetted materials include polyetherimide, stainless steel, and PPS, with nitrile seals standard. It is mounted in a 3/4-inch bore and has 1/8-inch NPT female inlet and outlet ports.
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | M-DT-2C-12 |
| Product Name | DV 2-Way Valve, Spade Term., Cartridge, 0.052" Orifice, 12 VDC, M5 |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |