Clippard 15 mm Miniature Electronic Valve E215E-2W

Description
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
Request a Quote
Description
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15 mm Miniature Electronic Valve - E215E-2W - Clippard
Cincinnati, OH, United States
15 mm Miniature Electronic Valve
E215E-2W
15 mm Miniature Electronic Valve E215E-2W
All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.

All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls are needed. This series has a high strength, light-weight engineered glass filled nylon body, along with stainless steel, copper and Buna-N, making it suitable for a broad range of applications. With exceptional life and reliability, this is the perfect sub-miniature valve for tomorrow's needs in a wide variety of industries.

Supplier's Site

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E215E-2W
Product Name 15 mm Miniature Electronic Valve
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
Valve Size 0.59 inch (15.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Modular 4-Way Twin Pilot Valve - R-434 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
3 Way Normally Closed Air Valve - E*-3-24-H - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E215F-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
2-WAY EW Series - Mouse Valves - EV-2-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details