Clippard DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 12 VDC DT-2M-12

Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Description
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DT-2M-12 is a 2-way, normally-closed electronic valve with spade terminals, manifold mounting, and 12 VDC operation. It has a 0.052-inch orifice and operates from vacuum to 100 psig (6.9 bar) with a flow rate of up to 70 l/min at 100 psig. The valve features a stainless steel body and wetted components, with nitrile seals standard, and a response time of 10 to 20 ms. It is rated for 750 million cycles and consumes 1.9 watts. Operating temperature ranges from 0 to 54°C, and it is designed for in-line or manifold mounting with 1/8" NPT female inlet and outlet ports. The valve meets the DV Series specifications for flow, pressure, and durability.

Datasheet Summary
Powered by GS/AI

The DT-2M-12 is a 2-way, normally-closed electronic valve with spade terminals, manifold mounting, and 12 VDC operation. It has a 0.052-inch orifice and operates from vacuum to 100 psig (6.9 bar) with a flow rate of up to 70 l/min at 100 psig. The valve features a stainless steel body and wetted components, with nitrile seals standard, and a response time of 10 to 20 ms. It is rated for 750 million cycles and consumes 1.9 watts. Operating temperature ranges from 0 to 54°C, and it is designed for in-line or manifold mounting with 1/8" NPT female inlet and outlet ports. The valve meets the DV Series specifications for flow, pressure, and durability.

Suppliers

Company
Product
Description
Supplier Links
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052
Cincinnati, OH, United States
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 12 VDC
DT-2M-12
DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 12 VDC DT-2M-12
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Industry standard for leak-free operation Over 1,000,000,000 cycles Fast response time Designed to accommodate large flows with more stroke Low heat rise/low power Robust stainless steel “Spider” flat spring

Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.

  • Industry standard for leak-free operation
  • Over 1,000,000,000 cycles
  • Fast response time
  • Designed to accommodate large flows with more stroke
  • Low heat rise/low power
  • Robust stainless steel “Spider” flat spring
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DT-2M-12
Product Name DV 2-Way Valve, Spade Term., Manifold Mount, 0.052" Orifice, 12 VDC
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.05 inch (1.32 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Modular 3-Way Valve - R-301 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Spool
Primary Material Acetal
Media Air; Compressed Air
View Details
2 suppliers
15 mm Miniature Electronic Valve - E215D-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-09-50 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EC-3-24 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details