The O-EV series consists of oxygen-clean, 2-way or 3-way solenoid valves for use with clean, dry air and compatible gases, featuring nickel-plated brass bodies and FKM seals, with a maximum operating pressure of 105 psig and a flow rate up to 17 l/min at 100 psig. Valves operate on 12 or 24 VDC with a nominal power consumption of 0.67 watts and a response time of 5 to 10 ms at 25 psig. They are assembled and tested in ISO 7 clean rooms using oxygen-compatible processes, with no organic sealants, adhesives, or lubricants. Mounting is in-line or manifold, with port connections in #10-32 or M5, and operating temperature ranges from 32 to 180°F. Cycle life exceeds one billion operations under ideal conditions.
Clippard Instrument Laboratory, Inc. introduces the all-new Oxygen Clean Series electronic valves. Available in 2-way or 3-way, normally-closed or fully ported, the valves are designed for use with oxygen applications and will work with air and inert gas.
The "O-E" Series pneumatic valves utilize a unique patented valve system that has been used and proven throughout many industries. With a low power consumption of only 0.67 watts, a response time of 5 to 10 milliseconds, and voltages of 6, 12, or 24 volt DC, these new valves offer unlimited flexibility in design.
The valves are ultrasonically cleaned, assembled, inspected and tested in an enclosed controlled area with a state-of-the-art positive pressure High Efficiency Particulate Air (HEPA) filtration system.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | O-EV-*M |
| Product Name | Oxygen Clean Series Electronic Valves |
| Media | Gas; High Purity; Air; Breathable; Compressed Air |