Clippard Flow Control Valve JFC-2B

Description
1/8" Flow Control Delay In
Request a Quote
Description
1/8" Flow Control Delay In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

JFC-2B is a meter-in flow control valve with a 1/8" NPT female port and a knurled knob for adjustment. It has a maximum input pressure of 150 psig and allows a flow rate of 11 scfm at 100 psig. The valve body shows flow direction via an arrow and features a slotted needle shaft with a lock nut for fine adjustment. The overall length is 1.479 inches, and it has a 9/16" hex tool engagement for adjustment.

Datasheet Summary
Powered by GS/AI

JFC-2B is a meter-in flow control valve with a 1/8" NPT female port and a knurled knob for adjustment. It has a maximum input pressure of 150 psig and allows a flow rate of 11 scfm at 100 psig. The valve body shows flow direction via an arrow and features a slotted needle shaft with a lock nut for fine adjustment. The overall length is 1.479 inches, and it has a 9/16" hex tool engagement for adjustment.

Suppliers

Company
Product
Description
Supplier Links
Flow Control Valve - JFC-2B - Clippard
Cincinnati, OH, United States
Flow Control Valve
JFC-2B
Flow Control Valve JFC-2B
1/8" Flow Control Delay In

1/8" Flow Control Delay In

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number JFC-2B
Product Name Flow Control Valve
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
Valve Size 0.12 to 0.19 inch (3.17 to 4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Miniature Electronic Valve - E3O10A-1L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Manifold Mount -  Proportional Valves - E-PM-10-25-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
PTFE Isolation Valve - NR4 - Clippard
Specs
Valve Type Solenoid
Media Water; Gas; Compatible Fluids; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15E-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details