The EV-2-12 is a 2-way, normally closed solenoid valve designed for clean, dry air applications with a pressure range of 28 inHg vacuum to 105 psig and a voltage rating of 12 VDC. It features wire leads mounted axially (top), a power consumption of 0.67 watt, a response time of 5 to 10 milliseconds, and operates within a temperature range of 32 to 180°F. The valve has FKM seals and an air flow rate of 0.6 scfm at 100 psig. The part is available in in-line and manifold mount configurations, with the EV-2-12 specifically designated for in-line mounting.
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EV-2-12 |
| Product Name | 2-WAY EW Series - Mouse Valves |
| Valve Type | Control Valve |
| Media | Air; Compressed Air |
| Maximum Pressure | 0.00 to 105.00 psi (0.0 to 73.9 m H2O) |
| Number of Ports | 2 |