The EVP series is a line of 2-way proportional valves for precise air or gas flow control in applications like ventilators and analytical instruments. Each valve uses a single moving part for long life and low power consumption of 1.9 watts at 73°F. The E*-P-05-25-50 variant features a 0.025" orifice, a maximum operating pressure of 50 psig, and is designed for 0 to 5 VDC input. It has #10-32 female inlet and outlet ports, nitrile seals as standard, and operates from 32°F to 132°F. Mounting options include in-line and manifold configurations. Flow is proportional to input current and supports PWM or closed-loop control.
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*-P-05-25-50 |
| Product Name | Proportional In-Line and Manafold Control Valve |
| Valve Type | Control Valve |
| Primary Material | Aluminum |
| Media | Gas; Inert Gases; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |