Clippard GNV Needle Valve, Cartridge Mount, 1/4" NPT, Knob Adjustment GNV-4KC

Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote
Description
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GNV-4KC is a cartridge needle valve with a knurled knob adjustment, designed for flow control in pneumatic systems. It features a 1/4-28 thread for mounting and is compatible with 1/4" NPT ports. The valve body is constructed of brass or ENP, with an ENP or stainless steel needle and a nitrile seal. It supports both direct and cartridge mounting styles.

Datasheet Summary
Powered by GS/AI

The GNV-4KC is a cartridge needle valve with a knurled knob adjustment, designed for flow control in pneumatic systems. It features a 1/4-28 thread for mounting and is compatible with 1/4" NPT ports. The valve body is constructed of brass or ENP, with an ENP or stainless steel needle and a nitrile seal. It supports both direct and cartridge mounting styles.

Suppliers

Company
Product
Description
Supplier Links
GNV Needle Valve, Cartridge Mount, 1/4
Cincinnati, OH, United States
GNV Needle Valve, Cartridge Mount, 1/4" NPT, Knob Adjustment
GNV-4KC
GNV Needle Valve, Cartridge Mount, 1/4" NPT, Knob Adjustment GNV-4KC
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models. #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports Direct, in-line or cartridge mounting Brass or ENP body, ENP or stainless steel needle, Nitrile seal Screwdriver or knurled knob adjustment

Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.

  • #10-32, 1/4" NPT, 1/8" NPT and 3/8" NPT Ports
  • Direct, in-line or cartridge mounting
  • Brass or ENP body, ENP or stainless steel needle, Nitrile seal
  • Screwdriver or knurled knob adjustment
Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number GNV-4KC
Product Name GNV Needle Valve, Cartridge Mount, 1/4" NPT, Knob Adjustment
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GNV Needle Valve, Cartridge Mount, 3/8
Specs
Valve Type Needle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
Cordis CPI Dynamic Single-Valve Pressure Control -  - Clippard
Specs
Valve Type Control Valve
Media Gas
Number of Ports 2
View Details
10 mm Miniature Electronic Valve - E3O10A-1C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details