2- and 3-way intrinsically safe normally-closed solenoid valves with #10-32 inlet threads, rated for 15.5 VDC, operate from 28 in.Hg vacuum to 105 psig, consume 0.67 watt, and have a response time of 5 to 10 milliseconds. The H suffix denotes a 28 in.Hg to 25 psig pressure range and 0.45 scfm air flow at 25 psig. Available in in-line and manifold mounting with 0.025″ pin connector options. Operating temperature range is 32 to 180°F. Designed for clean, dry air with a 40-micron filter. RoHS compliant.
Intrinsically Safe Electronic Solenoid Valve
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EI-3-*-15.5-H |
| Product Name | Intrinsically Safe Soleinoid Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |