Intrinsically safe, 3-way, normally-closed, fully-ported solenoid valve for clean, dry air, available in in-line and manifold mounting with #10-32 ports. Operates on 15.5 VDC with a power consumption of 0.67 watt. Pressure range is 28 inHg vacuum to 50 psig, with an air flow rating of 0.5 scfm at 50 psig. Temperature range is 32 to 180°F. Response time is 5 to 10 milliseconds nominal. Features an 18-gauge lead connection and meets RoHS standards.
Intrinsically Safe Electronic Solenoid Valve
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EIO-3-*-15.5-L |
| Product Name | Intrinsically Safe Soleinoid Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |