Clippard 2 Way Normally Closed Air Valve E*-2M-24-H

Description
Electronic Solenoid Valve
Request a Quote
Description
Electronic Solenoid Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2-way normally closed solenoid valve designed for clean, dry air with a pressure range of 28" Hg vacuum to 25 psig, rated for 24 VDC operation, and equipped with a 0.025" pin connector in a manifold mount configuration. Power consumption is 0.67 watt, response time is 5 to 10 milliseconds, and operating temperature ranges from 32°F to 180°F. The valve has FKM seals and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

2-way normally closed solenoid valve designed for clean, dry air with a pressure range of 28" Hg vacuum to 25 psig, rated for 24 VDC operation, and equipped with a 0.025" pin connector in a manifold mount configuration. Power consumption is 0.67 watt, response time is 5 to 10 milliseconds, and operating temperature ranges from 32°F to 180°F. The valve has FKM seals and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
2 Way Normally Closed Air Valve - E*-2M-24-H - Clippard
Cincinnati, OH, United States
2 Way Normally Closed Air Valve
E*-2M-24-H
2 Way Normally Closed Air Valve E*-2M-24-H
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-2M-24-H
Product Name 2 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Way Fully Ported Air Valve - E*O-3M-6-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Pneumatic Pinch Valve - NPP Series - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Check Valve - MCV-1AA - Clippard
Specs
Valve Type Lift Check; Check
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV2-1O-03-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details