Clippard 3 Way Normally Closed Air Valve E*-3M-24

Description
Electronic Solenoid Valve
Request a Quote Datasheet
Description
Electronic Solenoid Valve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Way Normally Closed Air Valve - E*-3M-24 - Clippard
Cincinnati, OH, United States
3 Way Normally Closed Air Valve
E*-3M-24
3 Way Normally Closed Air Valve E*-3M-24
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-3M-24
Product Name 3 Way Normally Closed Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Valve - JFC-3A - Clippard
Specs
Valve Type Needle
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
Manifold Mount -  Proportional Valves - E-PM-20-40-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Pneumatic Pinch Valve - NPP Series - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Solenoid Valve - 51763153 - Radwell International
Specs
Valve Type Solenoid
View Details