The ET-2-24-L is a 2-way, normally closed solenoid valve designed for clean, dry air with a 40-micron filter, featuring in-line or manifold mounting. It operates at 24 V DC with a power consumption of 0.67 watt, supports a pressure range of 28 in Hg vacuum to 50 psig, and delivers 0.5 scfm at 50 psig outlet flow. The valve has a response time of 5 to 10 milliseconds and operates within a temperature range of 32 to 180°F. EPR seals are standard, and it includes a -L suffix indicating the lower pressure range option. Mounting style and terminal type are consistent with the ET series, which includes in-line and manifold configurations.
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ET-2-24-L |
| Product Name | 2-WAY EW Series - Mouse Valves |
| Valve Type | Control Valve |
| Media | Air; Compressed Air |
| Valve Size | 0.04 inch (1.02 mm) |
| Maximum Pressure | 0.00 to 50.00 psi (0.0 to 35.19 m H2O) |