The DV-2M-12-V is a 2-way, normally-closed electronic valve with wire leads, manifold mounting, and FKM seals, designed for precise fluid control. It operates at 12 VDC with a power consumption of 1.9 watts and a voltage operating range of 95 to 125% of rated power. The valve has a response time of 10 to 20 ms, supports operating pressures from 28" Hg vacuum to 100 psig (6.9 bar), and handles a maximum flow of 100 l/min at 100 psig. The body and spring are stainless steel, with wetted parts in polyetherimide, stainless steel, and PPS. The orifice size is 0.052" (1.3 mm). Mounting is via manifold with #10-32 inlet threads and no outlet thread. The operating temperature range is 32 to 130°F (0 to 54°C). The valve meets a cycle life of 750 million operations.
Clippard Minimatic® electronic valves are precision-built 2-way control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DV-2M-12-V |
| Product Name | DV 2-Way Valve, Wire Leads, Manifold Mount, 0.052" Orifice, 12 VDC, FKM Seals |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |